EN
  • EN
  • DE

M30810MCT-XXXFP

Part No M30810MCT-XXXFP
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Description 32-bit Microcomputers (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073702-M30810MCT-XXXFP
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M30810MCT-XXXFP CAD Model

Description

The M30810MCT-XXXFP is a microcontroller manufactured by Renesas Electronics America. It belongs to the M16C family of microcontrollers, known for their balance of performance and power efficiency, making them suitable for a variety of embedded applications. The "XXXFP" suffix indicates specific variations related to memory size, packaging, temperature range, or other configurable options. It is essential to consult the official Renesas datasheet to determine the exact specifications for a particular "XXXFP" variant.

Applications

  • Industrial Control Systems: Used in PLCs (Programmable Logic Controllers), motor controllers, and other automation equipment.
  • Consumer Electronics: Found in home appliances, audio-visual equipment, and remote controls.
  • Office Automation: Implemented in printers, scanners, and fax machines.
  • Automotive Electronics: Employed in engine control units (ECUs), body control modules (BCMs), and instrument clusters.
  • Communication Equipment: Used in modems, routers, and network interfaces.

Features

  • M16C CPU Core: A 16-bit CPU core providing efficient processing capabilities.
  • On-Chip Flash Memory: Integrated flash memory for storing program code and data.
  • On-Chip RAM: Internal RAM for data manipulation and temporary storage during program execution.
  • Timers/Counters: Multiple timers and counters for precise timing and event counting.
  • Serial Communication Interfaces: UART, SPI, and I2C interfaces for serial communication with other devices.
  • A/D Converter: Analog-to-digital converter for converting analog signals to digital values.
  • I/O Ports: General-purpose input/output ports for interfacing with external devices.
  • Low-Power Modes: Power-saving modes to minimize power consumption in battery-powered applications.

Benefits

  • Efficient Processing: Enables efficient execution of complex algorithms and real-time control tasks.
  • Low Power Consumption: Extends battery life in portable applications and reduces energy costs.
  • Flexible Interfacing: Provides versatile connectivity options for a wide range of external peripherals.
  • Reduced System Cost: Integrated peripherals minimize the need for external components.
  • Simplified Design: Integrated features simplify the design process and reduce development time.

Additional Details

The exact operating frequency, memory sizes (Flash and RAM), and package type are specified in the device datasheet for the specific M30810MCT-XXXFP variant. The operating voltage typically ranges from 3.0V to 5.5V. Referencing the official Renesas Electronics America datasheet is crucial for accurate technical specifications, pin configurations, and any errata associated with this particular microcontroller. The datasheet provides essential information such as electrical characteristics, timing specifications, register descriptions, and application examples. Always consult the official documentation for detailed design information and safety considerations.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess