EN
  • EN
  • DE

M30845MWU-XXXGP

Part No M30845MWU-XXXGP
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Description 32-bit Microcomputers (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073703-M30845MWU-XXXGP
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M30845MWU-XXXGP CAD Model

Description

The Renesas M30845MWU-XXXGP is a microcontroller unit (MCU) from the M16C family, known for its efficient performance in embedded systems. This particular variant is designed for a range of applications where low power consumption and robust functionality are crucial. The 'XXX' suffix suggests customization, but the core features remain consistent with the M16C architecture.

Applications:

  • Industrial Automation: Process control, motor control, and data acquisition systems.
  • Consumer Electronics: Home appliances, remote controls, and smart devices.
  • Automotive Applications: Body control modules, sensor interfaces, and diagnostic systems.
  • Medical Devices: Portable monitoring equipment, infusion pumps, and diagnostic tools.
  • Security Systems: Alarm panels, access control systems, and surveillance equipment.

Features:

  • 16-bit M16C CPU Core: Provides efficient processing for real-time control applications.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data manipulation. The specific memory sizes may vary depending on the application-specific customization.
  • Peripheral Interfaces: Equipped with UART, SPI, I2C, and other serial communication interfaces for connecting to external devices and sensors.
  • Timers and PWM Units: Supports various timer modes and PWM generation for motor control and other timing-critical applications.
  • A/D Converters: Integrated analog-to-digital converters for capturing analog sensor data.
  • Low Power Modes: Offers various power-saving modes such as sleep, stop, and standby to minimize power consumption in battery-powered applications.

Benefits:

  • High Performance and Efficiency: The M16C core delivers a balance of processing power and energy efficiency.
  • Flexibility and Scalability: The customizable nature of the M30845MWU-XXXGP allows it to be tailored to specific application requirements.
  • Reduced System Cost: Integrated peripherals minimize the need for external components, reducing overall system cost and complexity.
  • Improved Reliability: Robust design and manufacturing processes ensure reliable operation in harsh environments.
  • Faster Time-to-Market: Comprehensive development tools and support resources enable faster product development and deployment.

Additional Details:

The M30845MWU-XXXGP is typically packaged in a QFP or LQFP package. It is supported by Renesas' extensive suite of development tools, including the High-performance Embedded Workshop (HEW) and the E8a emulator. This MCU also often includes watchdog timers and brown-out detection circuits for enhanced system reliability. The device's operating voltage typically ranges from 2.7V to 5.5V. Specific details of the ‘XXX’ customization would involve features such as specific memory configurations or added interfaces dictated by OEM customer requirements.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess