EN
  • EN
  • DE

HI1812T800R10HI1812T800R00

Part No HI1812T800R10HI1812T800R00
Manufacturer STMicroelectronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062842-HI1812T800R10HI1812T800R00
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HI1812T800R10HI1812T800R00 CAD Model

Description

HI1812T800R10 / HI1812T800R00 Integrated Passive Device

The HI1812T800R10 and HI1812T800R00 are part of STMicroelectronics' range of Integrated Passive Devices (IPDs) designed to provide a highly reliable solution for RF filtering and ESD protection. These components are ideal for high-performance applications that require compact and efficient integration of passive elements.

Both the HI1812T800R10 and HI1812T800R00 feature a high impedance at 800 MHz, making them suitable for filtering unwanted RF signals in various applications, including mobile communications, GPS devices, and wireless systems. The components are designed to minimize insertion loss and preserve signal integrity, ensuring optimal performance of the end application.

The HI1812T800R10 and HI1812T800R00 are manufactured using STMicroelectronics' advanced thin-film technology, which provides excellent repeatability and performance consistency. The compact 1812 footprint allows for space-saving on printed circuit boards, which is critical in modern electronic designs that demand miniaturization without compromising on functionality.

These IPDs are characterized by their robustness and high reliability. The HI1812T800R10 and HI1812T800R00 are designed to withstand electrostatic discharges (ESD), providing essential protection to sensitive electronic components against common static electricity damages. Their construction ensures high thermal stability and durability over a wide range of operating temperatures, making them suitable for use in harsh environments.

The HI1812T800R10 differs from the HI1812T800R00 in its impedance value, catering to different design requirements. Designers can choose the most appropriate version based on the specific needs of their circuit design. Both components are RoHS compliant and lead-free, reflecting STMicroelectronics' commitment to environmental sustainability.

In summary, the HI1812T800R10 and HI1812T800R00 from STMicroelectronics are high-quality IPDs that offer excellent RF filtering capabilities and ESD protection in a compact package, suitable for a wide range of high-frequency applications.

You May Also Be Interested in

Panasonic
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
TT Electronics
Wire wound Resistor
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess