EN
  • EN
  • DE

M34282M1-F75GPW40G

Part No M34282M1-F75GPW40G
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829176-M34282M1-F75GPW40G
Ultra Librarian 3D Model Ultra Librarian M34282M1-F75GPW40G CAD Model

Description

The Renesas M34282M1-F75GPW40G is a microcontroller unit (MCU) belonging to the M16C family. These MCUs are designed for a range of embedded applications, emphasizing a balance between processing capability, memory capacity, and versatile peripheral integration. Its architecture is built for efficient execution, featuring a streamlined instruction set and optimized memory access.

Applications

  • Industrial control systems
  • Home appliances
  • Security systems
  • Consumer electronics
  • Automotive subsystems

Features

  • M16C CPU core
  • Integrated Flash memory for program storage
  • On-chip RAM for data manipulation
  • Multiple UART channels for serial communication
  • SPI interface for communication with peripherals
  • I2C interface for device-to-device communication
  • Analog-to-Digital Converter (ADC) with multiple input channels
  • Timers and PWM outputs for control applications
  • Watchdog timer for system monitoring
  • Low-power operation modes for energy efficiency

Benefits

  • High-performance processing: The M16C core provides a good balance of performance and power efficiency for embedded applications.
  • Versatile communication interfaces: The multiple UART, SPI, and I2C interfaces enable seamless communication with a wide range of peripherals and other devices.
  • Integrated ADC: The on-chip ADC allows for direct measurement of analog signals, simplifying system design.
  • Low-power operation: The low-power modes enable the device to be used in battery-powered applications.
  • Robust system monitoring: The watchdog timer provides a safety net for system stability.

Additional Details

The M34282M1-F75GPW40G is typically used in embedded systems that require real-time control and data acquisition. It is commonly found in applications where reliability and low power consumption are critical. The device’s operating voltage range and clock frequency should be consulted in the official Renesas datasheet for precise values tailored to this specific variant. Programming is typically performed through a JTAG or serial interface. The included peripherals allow for comprehensive control and communication capabilities, making it suited for a wide array of embedded solutions. Its compact size allows for integration in space-constrained environments. Design considerations should account for proper power supply decoupling and signal termination to ensure optimal performance.

You May Also Be Interested in

3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess