EN
  • EN
  • DE

M34519M6-527FP

Part No M34519M6-527FP
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073762-M34519M6-527FP
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M34519M6-527FP CAD Model

Description

The M34519M6-527FP is a microcontroller unit (MCU) manufactured by Renesas Electronics America. This device is part of Renesas' extensive line of MCUs designed for embedded control applications. The M34519M6-527FP offers a blend of processing power, integrated peripherals, and low-power operation, making it suitable for a variety of applications requiring efficient and reliable control.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor control, and sensor-based systems.
  • Consumer Electronics: Found in home appliances, remote controls, and smart devices for control and automation.
  • Automotive Electronics: Employed in automotive subsystems such as body control modules, engine management, and dashboard control.
  • Medical Devices: Integrated into portable medical equipment, monitoring devices, and diagnostic tools where precise control and low power consumption are critical.
  • IoT Devices: Used in various IoT applications, including smart sensors, asset tracking, and connected devices that require efficient processing and communication capabilities.

Features

  • High-Performance Core: Equipped with a powerful core for efficient instruction execution and data processing.
  • Integrated Memory: Includes on-chip flash memory for program storage and RAM for data storage.
  • Multiple Communication Interfaces: Provides various communication interfaces such as UART, SPI, and I2C for seamless connectivity with other devices and systems.
  • Analog-to-Digital Converter (ADC): Features an integrated ADC for converting analog signals to digital data, enabling interface with sensors and other analog devices.
  • Timers and Counters: Includes multiple timers and counters for precise timing control and event management.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.
  • Interrupt Controller: Features an interrupt controller for efficient handling of interrupts from various peripherals and external sources.

Benefits

  • Improved System Performance: Enables efficient and reliable operation of embedded systems through its high-performance core and integrated peripherals.
  • Reduced Development Time: Simplifies development with comprehensive development tools and software libraries.
  • Enhanced Connectivity: Provides seamless connectivity with other devices and systems through its multiple communication interfaces.
  • Increased Design Flexibility: Offers flexibility in design with its integrated ADC, timers, and counters.
  • Extended Battery Life: Ensures extended battery life in portable applications due to its low power consumption.
  • Cost-Effective Solution: Provides a cost-effective solution for embedded control applications by integrating multiple functions into a single chip.

Additional Details

The M34519M6-527FP typically operates within a specified voltage range (e.g., 3.0V to 5.5V) and temperature range (e.g., -40°C to +85°C). It is available in various package options to suit different application requirements. Detailed specifications can be found in the Renesas product datasheet.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess