EN
  • EN
  • DE

M37516F8HP#UU

Part No M37516F8HP#UU
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description MCU 8-bit 740 CISC 32KB Flash 5V 48-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 8 µs
Case / Package LQFP
Data Bus Width 8 b
Frequency 8 MHz
Interface I2C, UART, USART
Lead Free Lead Free
Max Frequency 8 MHz
Max Operating Temperature 85 °C
Max Power Dissipation 300 mW
Max Supply Voltage 5.5 V
Memory Size 32 kB
Memory Type FLASH
Min Operating Temperature -20 °C
Min Supply Voltage 4 V
Mount Surface Mount
Number of I/Os 38
Number of Pins 48
Number of Programmable I/O 40
Number of Timers/Counters 4
Operating Supply Voltage 5 V
Oscillator Type Internal
Peripherals PWM, WDT
Radiation Hardening No
RAM Size 1 kB
RoHS Compliant
Win Source Part Number 1169549-M37516F8HP#UU
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M37516F8HP#UU CAD Model

Description

The Renesas Electronics America M37516F8HP#UU is a microcontroller that operates @ a frequency of 8 MHz.

  • Operating Frequency: 8 MHz
  • Operating Supply Voltage: 5 V
  • Memory Type: FLASH
  • Memory Size: 32 kB
  • Interface: I2C, UART, and USART
  • Peripherals: PWM and WDT
  • RAM Size: 1 kB
  • Oscillator Type: Internal
  • Access Time: 8 µs
  • Case/Package: LQFP
  • Max Frequency: 8 MHz
  • Supply and Demand: Limited
  • Data Bus Width: 8 b
  • Lead-Free: Yes
  • Mounting Technology: Surface mount
  • RoHS: Compliant
  • Radiation Hardening: No
  • Min Operating Temperature: -20 °C
  • Max Power Dissipation: 300 mW
  • Max Supply Voltage: 5.5 V
  • Min Supply Voltage: 4 V
  • Number of I/Os: 38
  • Max Operating Temperature: 85 °C
  • Programmable I/Os: 40
  • Timers/Counters: 4

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
Lowest to $3.1721
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess