EN
  • EN
  • DE

M37534E8FP

Part No M37534E8FP
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Renesas Electronics America
Win Source Part Number 1210482-M37534E8FP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M37534E8FP CAD Model

Description

The M37534E8FP is a single-chip 8-bit CMOS microcomputer from the Mitsubishi 7530 series, now manufactured by Renesas. This microcontroller is designed for various control applications, particularly in consumer electronics and industrial equipment.

Applications:

  • Consumer Electronics: VCRs, audio equipment, remote controls, and other home appliances.
  • Industrial Control: Motor control, sensor interfacing, and general-purpose embedded systems.
  • Office Automation: Printers, copiers, and fax machines.
  • Automotive Electronics: Dashboard controls, security systems, and engine management (older models).

Features:

  • CPU: 8-bit CMOS microprocessor based on the 7500 series architecture.
  • Memory: Internal ROM (program memory) and RAM (data memory). The specific ROM and RAM sizes vary depending on the exact model within the M37534 series. Often the ROM would be in the range of 32KB and RAM 1KB.
  • I/O Ports: Multiple programmable I/O ports for interfacing with external devices.
  • Timers: Built-in timers for generating interrupts, timing events, and controlling PWM signals.
  • Serial Communication: UART (Universal Asynchronous Receiver/Transmitter) for serial communication with other devices.
  • A/D Converter: Analog-to-digital converter for reading analog sensor inputs.
  • Interrupt Controller: Flexible interrupt controller for handling various interrupt sources.

Benefits:

  • Low Power Consumption: CMOS technology ensures low power consumption, making it suitable for battery-powered applications.
  • Versatile I/O: Programmable I/O ports allow for flexible interfacing with a wide range of external devices.
  • Integrated Peripherals: Built-in timers, serial communication, and A/D converter reduce the need for external components, lowering system cost and complexity.
  • Robust Architecture: The 7500 series architecture is a well-established and reliable platform for embedded control applications.
  • Cost-Effective: Provides a good balance of performance and cost for a wide range of applications.

Additional Details:

The M37534E8FP typically operates with a supply voltage of 5V. It is available in various package options, including QFP (Quad Flat Package) and SDIP (Shrink Dual Inline Package). The operating temperature range is generally -40°C to +85°C. Refer to the Renesas datasheet for specific electrical characteristics, pinout diagrams, and programming information. The specific memory configuration (ROM and RAM size) will vary based on the exact suffix code, so datasheet consultation is critical for correct usage.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess