EN
  • EN
  • DE

M3776AM8H-803GP

Part No M3776AM8H-803GP
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073878-M3776AM8H-803GP
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M3776AM8H-803GP CAD Model

Description

The M3776AM8H-803GP is an 8-bit microcontroller manufactured by Renesas Electronics America. It is part of the 7700 family and designed for use in various embedded applications requiring efficient processing capabilities.

Applications

  • Consumer Electronics: Found in products such as remote controls, electronic toys, and audio equipment.
  • Home Appliances: Used in controlling functions in appliances like washing machines, microwave ovens, and refrigerators.
  • Office Automation: Utilized in devices such as printers, scanners, and fax machines.
  • Industrial Control Systems: Implemented in simple industrial control and monitoring systems.
  • Automotive Electronics: Integrated into simple automotive applications.

Features

  • CPU Core: 8-bit CPU based on the 7700 family architecture.
  • ROM: On-chip Read-Only Memory for program storage.
  • RAM: Integrated Random Access Memory for data storage.
  • I/O Ports: Multiple programmable input/output ports for interfacing with external devices.
  • Timers: Built-in timers and counters for timing control and event counting.
  • Serial Communication: Supports serial communication interfaces like UART and SPI.
  • Interrupt Controller: Manages interrupt requests for real-time operation.
  • A/D Converter: Includes an Analog-to-Digital converter for analog signal processing.
  • Low Power Consumption: Designed for energy-efficient operation.

Benefits

  • Cost-Effective: Provides a balanced solution between cost and performance for embedded applications.
  • Low Power: Suitable for battery-powered devices due to its energy-efficient design.
  • Versatile: Applicable in a wide range of embedded systems.
  • Integrated Functionality: Combines CPU, memory, and peripherals on a single chip.
  • Analog Capabilities: A/D converter allows for the processing of analog signals.

Additional Details

The M3776AM8H-803GP operates on a single power supply. Programming is typically done using assembly language or C. Refer to the device datasheet for detailed specifications including memory capacity, operating characteristics, and pin configurations.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess