EN
  • EN
  • DE

M37911SAMHP

Part No M37911SAMHP
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073885-M37911SAMHP
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M37911SAMHP CAD Model

Description

The M37911SAMHP is an 8-bit microcontroller manufactured by Renesas Electronics America. Belonging to the 7911 series, it is tailored for embedded systems requiring efficient processing and integrated peripheral functionality.

Applications

  • Consumer Electronics: Commonly used in remote controls, toys, and various handheld devices.
  • Home Appliances: Employed in control systems for appliances such as microwave ovens and washing machines.
  • Office Equipment: Integrated into printers, scanners, and fax machines.
  • Industrial Control Systems: Used in basic industrial control applications.
  • Automotive Electronics: Found in automotive subsystems, such as dashboard displays and lighting controls.

Features

  • CPU Core: 8-bit CPU based on the 740 family architecture.
  • ROM: On-chip Read-Only Memory for storing program code.
  • RAM: Integrated Random Access Memory for data storage.
  • I/O Ports: Multiple programmable input/output ports for interfacing with external peripherals.
  • Timers: Built-in timers and counters for timing and event management.
  • Serial Communication: Supports serial communication interfaces such as UART.
  • Interrupt Controller: Manages interrupt requests for real-time operations.
  • A/D Converter: Includes an Analog-to-Digital converter for analog signal processing.
  • Low Power Consumption: Designed for energy-efficient operation.

Benefits

  • Cost-Effective: Provides a balanced solution between cost and performance.
  • Low Power: Extends battery life in portable applications.
  • Versatile: Suitable for a wide range of embedded systems.
  • Integrated Functionality: Combines CPU, memory, and peripherals on a single chip.
  • Analog Capabilities: A/D converter enables processing of analog signals.

Additional Details

The M37911SAMHP operates on a single power supply and is typically programmed using assembly language or C. The datasheet contains detailed specifications, including memory capacity, operating voltage, and pin configurations.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess