EN
  • EN
  • DE

M52347FP-600C

Part No M52347FP-600C
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979051-M52347FP-600C
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M52347FP-600C CAD Model

Description

The M52347FP-600C is a video signal processing IC manufactured by Renesas Electronics America. It's designed to handle various aspects of video signal processing, including encoding, decoding, and filtering, making it suitable for a range of video-related applications.

Applications

  • Video recorders: Used in VCRs and other video recording devices to process video signals.
  • Television sets: Incorporated in TVs to enhance picture quality and perform signal decoding.
  • DVD players: Utilized in DVD players for video decoding and output processing.
  • Security cameras: Employed in security camera systems for video encoding and transmission.
  • Video conferencing systems: Used in video conferencing equipment for real-time video processing.

Features

  • Multiple video inputs: Supports various video input formats, such as composite video, S-video, and component video.
  • Video encoding/decoding: Capable of encoding and decoding video signals according to different standards (e.g., NTSC, PAL, SECAM).
  • Video filtering: Includes filters for noise reduction and image enhancement.
  • Color processing: Provides color correction and adjustment features.
  • On-screen display (OSD) controller: Integrates an OSD controller for displaying text and graphics on the screen.
  • Low power consumption: Designed for efficient power usage.

Benefits

  • Improved video quality: Enhances picture clarity and reduces noise.
  • Versatile video processing: Supports multiple video formats and standards.
  • Simplified system design: Integrates multiple video processing functions into a single chip.
  • Reduced component count: Minimizes the number of external components required.
  • Cost-effective solution: Provides a cost-efficient solution for video processing applications.

Additional Details

The M52347FP-600C typically operates from a 5V power supply. It usually comes in a multi-pin package, such as a QFP (Quad Flat Package). It often includes features like Y/C separation, color decoding, and video amplification. The specific capabilities can vary depending on the revision. It is designed for applications where high-quality video signal processing is required.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess