EN
  • EN
  • DE

NE68018-T1-A

Part No NE68018-T1-A
Manufacturer Renesas Electronics America
Catalog RF Transistors (BJT)
Description RF TRANS NPN 10V 10GHZ SOT343  /  RF Transistor NPN 10V 35mA 10GHz 150mW Surface Mount SOT-343
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Mfr Renesas
Package Tape & Reel (TR)
Product Status Obsolete
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 10V
Frequency - Transition 10GHz
Noise Figure (dB Typ @ f) 1.8dB @ 2GHz
Gain 10.2dB
Power - Max 150mW
DC Current Gain (hFE) (Min) @ Ic, Vce 50 @ 10mA, 6V
Current - Collector (Ic) (Max) 35mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-82A, SOT-343
Supplier Device Package SOT-343
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0000
Other Names 3923-NE68018-T1-ATR,NE68018-T1-A-ND
Standard Package 3,000
Win Source Part Number 1002882-NE68018-T1-A
Ultra Librarian 3D Model Ultra Librarian NE68018-T1-A CAD Model

Description

The Renesas NE68018-T1-A is a transistor that is designed for bipolar (BJT) - RF applications.

  • Package: Tape and reel
  • Standard Package: 3,000
  • Mounting Technology: SMD (SMT)
  • Power-Max: 150mW
  • Voltage-Collector Emitter Breakdown (Max): 10V
  • Current-Collector (Ic) (Max): 35mA
  • Gain: 10.2dB
  • Transistor Type: NPN
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 50 @ 10mA, 6V
  • Frequency-Transition: 10GHz
  • Noise Figure (dB Typ @ f): 1.8dB @ 2GHz
  • Package/Case: SC-82A, SOT-343
  • Supplier Device Package: SOT-343
  • Temperature Range: 150°C (TJ)
  • ECCN: EAR99
  • Status: Obsolete

You May Also Be Interested in

CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess