EN
  • EN
  • DE

NNCD6.8D-T1-AT

Part No NNCD6.8D-T1-AT
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082590-NNCD6.8D-T1-AT
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NNCD6.8D-T1-AT CAD Model

Description

The NNCD6.8D-T1-AT is a surge absorption diode manufactured by Renesas Electronics America. It is specifically designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). These transient voltage suppressors (TVS) are crucial in safeguarding circuits from damage caused by sudden voltage spikes, which can occur due to lightning strikes, inductive load switching, or ESD events.

Applications

  • Protection of I/O interfaces
  • Protection of data lines
  • Protection of power lines
  • Consumer electronics
  • Telecommunications equipment
  • Industrial control systems

Features

  • Low clamping voltage
  • Fast response time
  • Small package size
  • High surge current capability
  • RoHS compliant

Benefits

  • Enhanced protection against voltage surges and ESD
  • Improved reliability of electronic circuits
  • Reduced downtime due to component failures
  • Extended lifespan of electronic devices
  • Compliance with environmental regulations

The NNCD6.8D-T1-AT features a low clamping voltage, which ensures that the voltage across the protected component remains within safe limits during a surge event. Its fast response time allows it to quickly react to voltage spikes, preventing damage to sensitive circuits. The small package size makes it easy to integrate into compact electronic devices. The diode is also designed to handle high surge currents, providing robust protection against severe voltage surges. This TVS diode is suitable for a wide range of applications where surge protection is critical.

Technical Specifications:

  • Reverse Stand-Off Voltage: 6.8V
  • Clamping Voltage: (Specific value to be determined from datasheet)
  • Peak Pulse Current: (Specific value to be determined from datasheet)
  • Package: (Specific package type to be determined from datasheet)

You May Also Be Interested in

Lucent
Lowest to $70.6306
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess