EN
  • EN
  • DE

ATS647LSHTN-T

Part No ATS647LSHTN-T
Manufacturer Allegro MicroSystems, LLC
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818062-ATS647LSHTN-T
Ultra Librarian 3D Model Ultra Librarian ATS647LSHTN-T CAD Model

Description

The ATS647LSHTN-T is a high-sensitivity Hall-effect latch designed and manufactured by Allegro MicroSystems, LLC. This sensor is engineered for applications requiring precise detection of magnetic fields. Its latching behavior retains the output state even after the magnetic field is removed, making it suitable for position and speed sensing in demanding environments.

Applications

  • Brushless DC (BLDC) motor commutation: Accurately detects rotor position for efficient motor control.
  • Speed sensing: Provides precise speed information in automotive and industrial applications.
  • Position sensing: Detects the position of moving parts in various systems.
  • Flow meters: Senses the rotation of impellers to measure fluid flow.
  • Door and lid detection: Detects the open or closed state of doors and lids in appliances and security systems.

Features

  • High sensitivity: Detects weak magnetic fields, enabling operation with small magnets or large air gaps.
  • Latching operation: Output state is retained even after the magnetic field is removed.
  • Reverse battery protection: Protects the device from damage due to incorrect power supply polarity.
  • Solid-state reliability: Provides robust and reliable performance in demanding environments.
  • Small SOT23W package: Compact package for space-constrained applications.
  • Wide operating voltage range: Operates over a wide range of supply voltages.
  • Temperature stability: Provides stable performance over a wide temperature range.

Benefits

  • Precise position and speed sensing: High sensitivity and latching operation enable accurate detection of magnetic fields.
  • Reliable performance: Solid-state design and reverse battery protection ensure robust and dependable operation.
  • Easy integration: Small package and wide operating voltage range simplify integration into various systems.
  • Reduced system cost: High sensitivity allows for the use of smaller magnets, reducing overall system cost.
  • Improved efficiency: Accurate motor commutation improves motor efficiency.

Additional Details

The ATS647LSHTN-T operates with a supply voltage range of 3 V to 24 V. It has a typical operate point of 25 G and a typical release point of -25 G. The device is available in a SOT23W package and is RoHS compliant. This Hall-effect latch provides a cost-effective and reliable solution for various sensing applications.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1330 $65.0640
18+ $6.6734 $120.1212
27+ $6.4648 $174.5496
37+ $6.2563 $231.4831
48+ $6.0477 $290.2896
64+ $5.4220 $347.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess