The NNCD7.5DA-T1-AT is a transient voltage suppressor (TVS) diode manufactured by Renesas Electronics America. It is designed to protect electronic circuits from voltage surges and electrostatic discharge (ESD). This diode is crucial for safeguarding sensitive components against transient voltage events, which can be caused by lightning strikes, inductive load switching, or ESD.
Applications
- Protection of I/O ports
- Protection of data transmission lines
- Protection of power supplies
- Consumer electronics (e.g., TVs, DVD players)
- Industrial automation equipment
- Automotive electronics
Features
- Low clamping voltage to limit voltage stress on protected components
- Fast response time for quick suppression of voltage spikes
- Small surface-mount package for space-saving designs
- High surge current capability to withstand large transient events
- RoHS compliant for environmental protection
Benefits
- Increased reliability of electronic equipment
- Reduced risk of component failure due to voltage surges
- Extended lifespan of electronic devices
- Improved system performance
- Compliance with environmental standards
The NNCD7.5DA-T1-AT features a low clamping voltage, which ensures that the voltage across the protected component remains within safe operating limits during a surge event. Its fast response time allows it to rapidly react to voltage spikes, preventing damage to sensitive circuits. The small surface-mount package makes it suitable for use in compact electronic devices. It is also designed to handle high surge currents, providing a robust level of protection. This TVS diode is suitable for a wide range of applications where transient voltage protection is crucial.
Technical Specifications:
- Reverse Stand-Off Voltage: 7.5V
- Clamping Voltage: (Specific value to be determined from datasheet)
- Peak Pulse Current: (Specific value to be determined from datasheet)
- Package: (Specific package type to be determined from datasheet)