EN
  • EN
  • DE

NP110N03PUG

Part No NP110N03PUG
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description Product Scout Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1231928-NP110N03PUG
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NP110N03PUG CAD Model

Description

The NP110N03PUG is an N-Channel MOSFET manufactured by Renesas Electronics America. It is designed for high-efficiency power switching and load management applications. This MOSFET is characterized by its low on-resistance (Rds(on)), fast switching speed, and low gate charge, making it suitable for use in DC-DC converters, motor control, and power management circuits.

Applications

  • DC-DC Converters: Used in step-up, step-down, and buck-boost converters for efficient power conversion.
  • Motor Control: Employed in motor control circuits for driving small to medium-sized motors.
  • Power Management: Utilized in power distribution and load switching applications.
  • Battery Management Systems: Incorporated in battery charging and discharging circuits to optimize battery life and performance.
  • LED Lighting: Used in LED drivers for efficient and reliable LED illumination.

Features

  • N-Channel MOSFET: Designed as an N-Channel MOSFET, allowing for efficient current flow when activated.
  • Low On-Resistance (Rds(on)): Features a low on-resistance, minimizing power loss and heat generation during operation.
  • Fast Switching Speed: Offers fast switching speed, enabling efficient high-frequency operation.
  • Low Gate Charge (Qg): Has a low gate charge, reducing switching losses and improving overall efficiency.
  • Avalanche Rated: Designed to withstand avalanche conditions, enhancing reliability and robustness.
  • Lead-Free Package: Available in a lead-free package, meeting environmental regulations.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, simplifying manufacturing and reducing board space.

Benefits

  • High Efficiency: Low on-resistance and low gate charge contribute to high efficiency, reducing power loss and heat generation.
  • Fast Switching: Fast switching speed enables efficient high-frequency operation, improving overall system performance.
  • Reliable Performance: Avalanche rating enhances reliability and robustness, ensuring stable operation under demanding conditions.
  • Compact Design: Surface mount package allows for compact design, reducing board space requirements.
  • Environmentally Friendly: Lead-free package meets environmental regulations, contributing to sustainable manufacturing practices.

The NP110N03PUG N-Channel MOSFET from Renesas is a high-performance and reliable component suitable for a wide range of power switching and management applications. Its features and benefits make it a popular choice for engineers and designers seeking efficient and robust solutions.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess