EN
  • EN
  • DE

NP50P06SDG

Part No NP50P06SDG
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description SWITCHING P-CHANNEL POWER MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832715-NP50P06SDG
Ultra Librarian 3D Model Ultra Librarian NP50P06SDG CAD Model

Description

The NP50P06SDG is a P-channel MOSFET manufactured by Renesas Electronics America. It's designed for power management applications, offering efficient switching and low on-resistance. This MOSFET is well-suited for various electronic circuits where efficient power control and low power loss are important.

Applications:

  • DC-DC Converters: Used in voltage regulation and conversion circuits.
  • Load Switching: Power distribution and control in electronic systems.
  • Battery Management Systems: Charging and discharging control in battery-powered devices.
  • Power Supplies: Regulation and switching in power supply circuits.
  • Motor Control: Speed and direction control of small DC motors.

Features:

  • P-Channel MOSFET: Simplifies high-side switching configurations.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Logic-Level Gate Drive: Direct control from logic-level signals.
  • Surface Mount Package: Suitable for automated assembly.
  • RoHS Compliant: Meets environmental standards.

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation.
  • Reduced Heat Generation: Lower RDS(on) results in less heat, improving reliability.
  • Simplified Circuit Design: Logic-level gate drive simplifies interfacing.
  • Compact Design: Surface mount package allows for smaller board designs.
  • Improved Reliability: Robust design ensures reliable performance.

Additional Details:

The NP50P06SDG has a drain-source voltage (VDS) rating of -60V. The continuous drain current (ID) depends on the operating conditions and package thermal characteristics. Detailed specifications, including RDS(on) values at various gate-source voltages, gate charge, and thermal resistance, are available in the Renesas datasheet. The surface mount package is designed for efficient heat dissipation. This MOSFET is suitable for applications where efficiency, ease of use, and reliability are key requirements.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1411 $62.7605
125+ $0.9367 $117.0875
195+ $0.9078 $177.0210
265+ $0.8778 $232.6170
345+ $0.8489 $292.8705
460+ $0.7611 $350.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,900 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess