The NP90N055VDG is an N-channel power MOSFET from Renesas Electronics America. It's designed for high-efficiency power switching applications. The key characteristics include low on-resistance and high avalanche ruggedness for increased reliability.
Applications
- DC-DC converters
- Motor control
- Load switches
- Power management systems
Features
- Low on-resistance (RDS(on))
- High avalanche energy capability
- Fast switching speed
- High gate threshold voltage
- Pb-free lead plating; RoHS compliant
Benefits
- Improved power efficiency
- Reduced heat dissipation
- Enhanced system reliability
- Simplified drive circuitry
- Environmentally friendly
Additional Details
The NP90N055VDG features a low on-resistance, minimizing conduction losses and improving overall efficiency in power conversion applications. The high avalanche energy capability ensures robustness against voltage transients and inductive kickback. The fast switching speed reduces switching losses and improves performance at higher frequencies. The high gate threshold voltage simplifies the drive circuitry and reduces the risk of spurious turn-on.
This power MOSFET is commonly used in various power electronics applications, where high efficiency and reliability are critical. Its characteristics make it suitable for demanding applications in consumer, industrial, and automotive electronics.
Key Specifications:
- Drain-Source Voltage (VDS): 55V
- Drain Current (ID): Consult datasheet for continuous and pulsed drain current ratings.
- On-Resistance (RDS(on)): Consult datasheet for specific value at given VGS and ID.
- Gate Threshold Voltage (VGS(th)): Consult datasheet for specific value.