EN
  • EN
  • DE

NP90N06VLG

Part No NP90N06VLG
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description Product Scout Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1232047-NP90N06VLG
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NP90N06VLG CAD Model

Description

The NP90N06VLG is a power MOSFET from Renesas Electronics America. This N-channel MOSFET is designed for efficient power switching and management applications. It is known for its low on-resistance and fast switching capabilities, making it suitable for use in DC-DC converters, motor control, and load switching applications.

Applications:

  • DC-DC Converters: Efficiently converts voltage levels for various electronic systems.
  • Motor Control: Controls the speed and torque of motors in various devices.
  • Load Switching: Used to switch power to various loads in a system.
  • Power Management: Manages power distribution and regulation in electronic devices.
  • Synchronous Rectification: Improves the efficiency of power supplies by reducing power loss during rectification.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • Fast Switching Speed: Reduces switching losses, enabling higher frequency operation.
  • Logic Level Drive: Allows direct driving by logic circuits, simplifying design.
  • High Avalanche Energy: Provides robustness against voltage spikes and surges.
  • RoHS Compliant: Adheres to Restriction of Hazardous Substances standards, making it environmentally friendly.

Benefits:

  • Increased Efficiency: Low RDS(on) and fast switching reduce power losses, resulting in higher efficiency.
  • Improved Thermal Performance: Reduces heat generation, which enhances the reliability and lifespan of the device.
  • Simplified Circuit Design: Logic level drive simplifies the integration with other circuit components.
  • Enhanced Reliability: High avalanche energy ensures robustness against voltage spikes and surges, increasing reliability.
  • Cost-Effective Solution: Reduces the need for large heat sinks due to improved efficiency, potentially lowering overall system costs.

Additional Details:

The NP90N06VLG is typically available in a surface-mount package, which facilitates automated assembly and efficient use of board space. Key specifications include a drain-source voltage (VDS) rating suited for various applications and a continuous drain current (ID) rating reflecting its power handling capability. Always refer to the datasheet for precise electrical characteristics, thermal considerations, and application guidelines. Its combination of efficiency, reliability, and simplified design makes it a versatile choice for various power management applications.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess