EN
  • EN
  • DE

PS2501L-1-F3-A/JT

Part No PS2501L-1-F3-A/JT
Manufacturer Renesas Electronics America
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Renesas Electronics America
Win Source Part Number 352033-PS2501L-1-F3-A/JT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2501L-1-F3-A/JT CAD Model

Description

The PS2501L-1-F3-A/JT is a high-isolation optocoupler manufactured by Renesas Electronics America. It's designed for electrical isolation between circuits, protecting sensitive components from high voltages and noise. This optocoupler uses a GaAs LED input and a phototransistor output. 'F3' signifies a specific lead forming option, 'A' represents a specific Current Transfer Ratio (CTR) rank, and '/JT' likely indicates a specific manufacturing or testing standard.

Applications

  • Programmable Logic Controllers (PLCs): Provides isolation between input and output modules, enhancing system reliability.
  • Power Supplies: Isolates the primary and secondary sides, ensuring safety and reducing noise.
  • Motor Control Circuits: Isolates control signals from the motor drive circuitry.
  • Inverter Circuits: Provides isolation between the control stage and the high-voltage power stage.
  • Data Communication Equipment: Isolates data lines to prevent ground loops and improve signal integrity.

Features

  • High Isolation Voltage: Offers a high level of electrical isolation between the input and output (typically 5000 Vrms).
  • GaAs LED Input: Efficient light source for optical coupling.
  • Phototransistor Output: Provides a simple and reliable switching function.
  • CTR Rank 'A': Ensures consistent Current Transfer Ratio performance.
  • 'F3' Lead Forming: Specific lead configuration for easy PCB mounting.

Benefits

  • Enhanced Safety: Prevents dangerous voltage levels from reaching sensitive circuits.
  • Improved Noise Immunity: Minimizes the impact of electrical noise on signal integrity.
  • Ground Loop Elimination: Isolates ground paths to reduce noise and interference.
  • Consistent Performance: The 'A' CTR rank ensures predictable behavior across devices.
  • Simplified Assembly: 'F3' lead forming simplifies PCB mounting.

Technical Specifications (Typical):

  • Isolation Voltage: 5000 Vrms
  • Forward Current (IF): 50 mA
  • Collector-Emitter Voltage (VCEO): 80 V
  • Operating Temperature: -55°C to +100°C
  • CTR (Current Transfer Ratio): Within the range defined by 'A' rank

You May Also Be Interested in

ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Broadcom Limited
Multi-Channel Full-Pitch Phototransistor Optocoupler | OPTOISOLATOR 5KV 2CH TRANS 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1989 $58.6755
625+ $0.1861 $116.3125
965+ $0.1797 $173.4105
1,385+ $0.1669 $231.1565
1,800+ $0.1605 $288.9000
2,250+ $0.1541 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,560 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess