EN
  • EN
  • DE

PS2561AL2-Z-V-E3-A/JT

Part No PS2561AL2-Z-V-E3-A/JT
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834181-PS2561AL2-Z-V-E3-A/JT
Ultra Librarian 3D Model Ultra Librarian PS2561AL2-Z-V-E3-A/JT CAD Model

Description

The PS2561AL2-Z-V-E3-A/JT is a single-channel photocoupler from Renesas Electronics America designed for applications requiring robust electrical isolation. The device integrates an infrared LED and a phototransistor, allowing for signal transmission without a direct electrical connection. This configuration is commonly used in industrial control, power supplies, and other applications where high voltage isolation and noise immunity are crucial.

Applications

  • Programmable Logic Controllers (PLCs): Used to isolate input and output modules in PLCs, enhancing safety and reliability.
  • Switching Power Supplies: Provides feedback isolation and safety in power supply circuits.
  • Inverter Circuits: Isolates control circuitry from high-power inverter stages.
  • Industrial Control Systems: Used in various control systems to isolate sensitive control signals from noisy or high-voltage environments.
  • Medical Equipment: Provides a safety barrier by isolating patient-connected circuits from the main power supply.

Features

  • High Isolation Voltage: Offers a high level of electrical isolation between input and output.
  • Single Channel: Contains one isolation channel.
  • Current Transfer Ratio (CTR): Specifies a CTR range, ensuring reliable signal transfer.
  • Surface Mount Package: Designed for easy integration into automated assembly processes.
  • RoHS Compliant: Complies with environmental safety standards.

Benefits

  • Enhanced Safety: Provides electrical isolation to protect users and equipment from high voltages.
  • Noise Immunity: Isolates circuits to minimize noise and interference.
  • Improved Reliability: Ensures stable and consistent performance in harsh environments.
  • Simplified Design: Reduces the complexity of circuit design by providing an isolated interface.
  • Cost-Effective: Offers a cost-efficient solution for meeting isolation requirements.

Additional Details

The PS2561AL2-Z-V-E3-A/JT is typically available in a surface-mount package, suitable for automated assembly lines. The "Z" may indicate a specific CTR binning or other performance characteristic, the "V" could denote a particular voltage specification, "E3" may refer to the packaging type (e.g., tape and reel), and "A/JT" are most likely internal codes for manufacturing or testing. The device operates by emitting infrared light from the LED, which is detected by the phototransistor, allowing current to flow in the output circuit. Important parameters include forward voltage, forward current, collector-emitter voltage, and isolation voltage. External components such as current-limiting resistors for the LED and pull-up resistors for the phototransistor are required to ensure proper operation and to stay within the device's specified operating limits.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess