EN
  • EN
  • DE

PS2701A-1-F3

Part No PS2701A-1-F3
Manufacturer Renesas Electronics America
Catalog Misc Products
Description NEC is HIGH ISOLATION VOLTAGE SOP PHOTOCOUPLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834194-PS2701A-1-F3
Ultra Librarian 3D Model Ultra Librarian PS2701A-1-F3 CAD Model

Description

The PS2701A-1-F3 is a single-channel solid-state relay (SSR) manufactured by Renesas Electronics America. This device is designed to provide electrical isolation between the control and load circuits, offering a robust and reliable switching solution. Its compact size and low on-resistance make it suitable for a wide range of applications.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor control systems, and other industrial equipment for isolating control signals.
  • Telecommunications: Employed in line cards and other telecom infrastructure for signal switching and isolation.
  • Security Systems: Utilized in alarm systems and access control devices for isolating sensor signals.
  • Test and Measurement Equipment: Used in oscilloscopes, multimeters, and other instruments to isolate sensitive circuits.
  • Office Automation Equipment: Implemented in printers, copiers, and other office machines for control and isolation purposes.

Features:

  • High Isolation Voltage: Ensures a high level of electrical isolation between the input and output.
  • Low On-Resistance: Minimizes voltage drop and power dissipation during operation.
  • Compact Size: Allows for high-density mounting and space-saving designs.
  • High-Speed Switching: Enables fast and efficient switching of signals.
  • Solid-State Reliability: Offers long operational life and resistance to mechanical shock and vibration.

Benefits:

  • Enhanced Safety: Provides a high degree of electrical isolation to protect equipment and personnel.
  • Improved Performance: Low on-resistance contributes to efficient power transfer and signal integrity.
  • Increased Reliability: Solid-state design ensures a long and dependable service life.
  • Reduced Size and Weight: Compact footprint allows for smaller and lighter designs.
  • Simplified Design: Easy integration into various circuit designs.

Additional Details:

The PS2701A-1-F3 typically comprises an LED input and a MOSFET output, providing a solid-state alternative to traditional electromechanical relays. The 'A' in the part number may indicate specific performance improvements or modifications compared to the base PS2701 series. The 'F3' suffix often denotes compliance with environmental standards, such as RoHS. It is typically surface mount. Consult the device's datasheet for specific electrical characteristics, including input current requirements, output voltage and current ratings, and isolation voltage specifications.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2391 $58.5795
590+ $0.1964 $115.8760
910+ $0.1906 $173.4460
1,260+ $0.1836 $231.3360
1,625+ $0.1779 $289.0875
2,175+ $0.1594 $346.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,000 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess