EN
  • EN
  • DE

EDW4032BABG-60-F-D

Part No EDW4032BABG-60-F-D
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC SGRAM 4GBIT 1.5GHZ 170FBGA / DRAM Chip GDDR5 SGRAM 4Gbit 128Mx32 1.55V 170-Pin FBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Micron Technology Inc.
Packaging Bulk
Memory Type Volatile
Memory Format RAM
Technology SGRAM - GDDR5
Memory Size 4Gb (128M x 32)
Clock Frequency 1.5GHz
Memory Interface Parallel
Operating Supply Voltage 1.31 V ~ 1.65 V
Operating Temperature Range 0°C ~ 95°C (TC)
Mounting SMD
Package 170-TFBGA
Manufacturer Package 170-FBGA (12x14)
Win Source Part Number 773664-EDW4032BABG-60-F-D
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1,440
Family Name EDW4032BABG
Introduction Date July 01, 2013
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian EDW4032BABG-60-F-D CAD Model

Description

The Micron Technology Inc. 4Gb (128M x 32) SGRAM - GDDR5 memory module is a high-performance memory solution.

  • Clock Frequency: 1.5GHz
  • Operating Temperature: 0°C to 95°C
  • Mounting Style: SMD
  • Packaging: Bulk
  • Package: 170-FBGA (12x14)
  • Memory Type: Volatile
  • Memory Format: RAM
  • Technology: SGRAM - GDDR5
  • Operating Supply Voltage: 1.31V to 1.65V
  • Memory Interface: Parallel
  • Manufacturer Package: 170-FBGA (12x14)
  • Family Name: EDW4032BABG
  • Manufacturer Homepage: www.micron.com
  • Supply and Demand Status: Limited
  • Introduction Date: July 01, 2013
  • ECCN: EAR99
  • Estimated EOL Date: Obsolete / end of life
  • Quantity per package: 1,440

You May Also Be Interested in

SanDisk
128GB eMMC iNAND CL
Need more? Email Us
Winbond Electronics
IC SDRAM 256MBIT 166MHZ 54TSOP
Lowest to $36.3400
Samsung
64GB eMMC5.1
Lowest to $62.9556
Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $76.5624
Samsung
LPDDR5X-8533 x32 (16Gb)
Lowest to $546.0000
Kioxia America, Inc.
IC FLASH 1TBIT EMMC 153FBGA
Lowest to $138.0000
Samsung
DRAM Chip DDR3L SDRAM 4Gbit 256Mx16 1.5V 96-Pin FBGA
Lowest to $10.6119
Winbond Electronics
IC FLASH 32MBIT SPI/QUAD 8SOIC
Lowest to $2.9089
Micron Technology Inc.
IC SDRAM 128MBIT 167MHZ 54TSOP
Lowest to $23.4000

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0409 $63.3681
20+ $5.7773 $115.5460
31+ $5.5960 $173.4760
43+ $5.4158 $232.8794
56+ $5.2356 $293.1936
74+ $4.6939 $347.3486
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess