EN
  • EN
  • DE

PS2801-1-F3-A(LK)

Part No PS2801-1-F3-A(LK)
Manufacturer Renesas Electronics America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOP-4
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 726086-PS2801-1-F3-A(LK)
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PS2801-1-F3-A(LK) CAD Model

Description

The PS2801-1-F3-A(LK) is a high-isolation single channel optically coupled isolator from Renesas Electronics America. It is designed for applications that require electrical isolation between input and output circuits, offering reliable and safe data transfer.

Applications:

  • Factory Automation: Isolating control signals in industrial environments.
  • Power Supplies: Enhancing safety and reducing noise in power supply circuits.
  • Motor Control: Providing isolation between the control circuitry and the motor drive.
  • Measurement Equipment: Ensuring accurate measurements by isolating the measurement circuit.
  • General Purpose Isolation: Providing isolation for various low-speed digital signal transmission.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation.
  • Compact Package: Designed for space-saving on printed circuit boards.
  • Low Input Current: Requires minimal current to activate the isolator.
  • High Collector-Emitter Voltage: Can withstand significant voltage differences.
  • Pb-Free Construction: Complies with environmental standards for lead-free components.

Benefits:

  • Enhanced Safety: High isolation voltage protects users and sensitive circuits.
  • Reduced Board Space: Compact design allows for higher density layouts.
  • Energy Efficiency: Low input current reduces power consumption.
  • Improved Reliability: Robust design ensures stable performance over time.
  • Environmental Compliance: Pb-free construction aligns with environmental regulations.

Additional Details:

The PS2801-1-F3-A(LK) features a high isolation voltage, typically 5000 Vrms. It is available in a surface-mount package. The current transfer ratio (CTR) is specified to meet a certain minimum level, ensuring sufficient signal transfer efficiency. It operates over an industrial temperature range. This isolator is designed to provide reliable galvanic isolation in noisy industrial environments and is suitable for isolating low-speed digital signals. The device is commonly used in applications where safety and noise immunity are critical.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2841 $58.2405
500+ $0.2333 $116.6500
770+ $0.2264 $174.3280
1,055+ $0.2195 $231.5725
1,370+ $0.2114 $289.6180
1,830+ $0.1894 $346.6020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 234,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess