EN
  • EN
  • DE

PS2861B-1-V-F3

Part No PS2861B-1-V-F3
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (N - P)
Description 4-PIN SSOP PHOTOCOUPLER OPERATING AMBIENT TEMPERATURE 11°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 094145-PS2861B-1-V-F3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2861B-1-V-F3 CAD Model

Description

The PS2861B-1-V-F3 is a single-channel, high-speed optically coupled isolator manufactured by Renesas Electronics America. It uses an LED on the input and a photodiode on the output, along with integrated circuitry to provide fast and reliable data transmission with galvanic isolation. The '-V' likely signifies a specific voltage rating or characteristic, and '-F3' denotes a specific packaging or environmental compliance feature.

Applications

  • Isolated Communications: Used in RS-485, CAN, and other isolated communication interfaces.
  • Motor Control: Providing isolation in motor control circuits where fast switching is required.
  • Switching Power Supplies: Isolating control and feedback signals in power supplies.
  • Industrial Automation: Protecting control systems from noise and voltage transients in industrial environments.
  • Digital Logic Isolation: Isolating digital logic circuits in various applications.

Features

  • Single-Channel Isolator: Contains a single isolation channel in a compact package.
  • High-Speed Data Transmission: Supports high data rates for efficient data transfer.
  • High Isolation Voltage: Provides high voltage isolation between the input and output.
  • Compact Package: Typically comes in a small outline package (SOP) for space-saving designs.
  • -V Suffix: Indicates a specific voltage rating or operational characteristic.
  • -F3 Suffix: Denotes specific packaging or environmental compliance features, such as lead-free construction.

Benefits

  • Enhanced System Reliability: Prevents ground loops and electrical interference from disrupting system operation.
  • Improved Safety: Isolates high-voltage circuits from sensitive control electronics, enhancing safety.
  • Fast Data Transfer: High-speed capability enables efficient communication in demanding applications.
  • Compact Design: Small package size allows for use in space-constrained environments.
  • Environmentally Compliant: The -F3 suffix often indicates compliance with environmental regulations like RoHS.

Additional Details

The PS2861B-1-V-F3 is typically available in a surface-mount package (SOP). It operates within a specified temperature range. The forward current of the input LED and the output characteristics are crucial for proper operation and interface with other circuits. Detailed specifications, including data rate, isolation voltage ratings, switching characteristics, and the specific meaning of the '-V' and '-F3' suffixes, are available in the manufacturer's datasheet.

You May Also Be Interested in

NIKO-SEM
Lowest to $0.2615
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Lowest to $35.9055
NEC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2991 $58.3245
470+ $0.2460 $115.6200
730+ $0.2379 $173.6670
1,010+ $0.2298 $232.0980
1,300+ $0.2229 $289.7700
1,735+ $0.1998 $346.6530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,400 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess