EN
  • EN
  • DE

QS5LV919-133J8

Part No QS5LV919-133J8
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
RoHS Compliant
Win Source Part Number 1086906-QS5LV919-133J8
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QS5LV919-133J8 CAD Model

Description

The QS5LV919-133J8 is a high-performance, low-voltage CMOS device manufactured by Renesas Electronics America. While specific detailed information is difficult to find, given the product naming conventions for Renesas devices and the ‘LV’ in the part number, it is likely a low-voltage quick switch device. This type of switch is commonly used in applications requiring fast signal switching with minimal signal degradation.

Applications

  • Hot-swapping applications: Used to safely insert or remove modules from a live system.
  • Redundant systems: Employed to switch between primary and backup systems seamlessly.
  • Signal routing: Implemented in systems needing dynamic signal path reconfiguration.
  • Voltage level translation: Potentially used in interfacing different voltage domains.
  • Data Multiplexing/Demultiplexing: Allows sharing of a single data line among multiple sources.

Features

  • Low voltage operation: Designed for operation at lower voltages, which reduces power consumption.
  • High-speed switching: Provides rapid signal switching with minimal delay.
  • Low On-Resistance (Ron): Minimizes signal attenuation and voltage drop across the switch.
  • Minimal signal distortion: Maintains signal integrity during switching.
  • CMOS Technology: Offers high noise immunity and low power dissipation.

Benefits

  • Improved System Performance: Fast switching speeds contribute to improved overall system performance.
  • Reduced Power Consumption: Low voltage operation leads to energy savings.
  • Enhanced Signal Integrity: Low Ron and minimal distortion preserve the quality of signals.
  • Increased System Reliability: Hot-swapping capability enhances system robustness and prevents data loss or corruption during module insertion/removal.
  • Design Flexibility: Can be easily integrated into various system designs due to its versatile functionality.

Additional Details

Given the limited available data, detailed specifications like voltage range, switching speed, and specific on-resistance values are not explicitly available. Further research using detailed data sheets, if accessible, may provide these specifications. Common applications for these types of devices include network interface cards, server systems, and other high-speed data transfer applications.

It is important to consult the device datasheet for precise specifications and application guidelines to ensure optimal performance and reliability in specific system designs.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess