The R1LP0108ESA-5SI is a Static Random Access Memory (SRAM) chip manufactured by Renesas Electronics. This SRAM is designed for applications requiring fast data access and low power consumption, making it suitable for a variety of embedded systems and memory-intensive tasks.
Applications:
- Embedded systems
- Cache memory
- Data buffering
- Industrial control systems
- Networking equipment
- Medical devices
Features:
- 1 Mbit (128K x 8) memory organization: Provides ample storage capacity.
- Fast access time: Enables quick data retrieval and storage.
- Low power consumption: Minimizes energy requirements.
- Single 3.3V power supply: Simplifies power supply design.
- TTL-compatible inputs and outputs: Ensures compatibility with standard logic circuits.
- Available in SOP (Small Outline Package): Allows for efficient board space utilization.
Benefits:
- High-speed performance: Enables rapid data processing and system responsiveness.
- Low power consumption: Extends battery life in portable devices and reduces overall energy costs.
- Easy integration: Compatible with standard logic levels and packaging options.
- Reliable data storage: Provides stable and secure memory storage.
Additional Details:
The "-5SI" suffix likely indicates the speed grade and temperature range of the SRAM. The access time is a crucial parameter, typically measured in nanoseconds (ns), and is a key determinant of the SRAM's performance. Static RAM retains data as long as power is supplied, unlike Dynamic RAM (DRAM) which requires periodic refreshing. This SRAM is commonly used as cache memory in microcontrollers and microprocessors to improve system performance by providing fast access to frequently used data. Renesas is a major manufacturer of semiconductors and this particular SRAM reflects the high quality and reliability typical of their products. Its specifications regarding operating temperature, voltage tolerances, and timing characteristics are essential for ensuring proper functionality in the target application. The R1LP0108ESA-5SI typically boasts a low standby current further reducing power consumption when not actively being accessed.