The R1LV0208BSA-7SI is a high-speed, low-power Static Random Access Memory (SRAM) chip manufactured by Renesas Electronics America. It offers a storage capacity of 2Mbits, organized as 256K words x 8 bits. It is designed for applications requiring fast access times and low power consumption.
Applications
- Cache Memory
- Buffer Memory
- Data Storage in Embedded Systems
- Networking Equipment
- Industrial Control Systems
Features
- High-speed access time
- Low power consumption
- Single 3.3V power supply
- TTL compatible inputs and outputs
- Tri-state output
- Available in various package options
Benefits
- Fast data access for improved system performance
- Low power consumption for battery-powered applications
- Easy interface with microprocessors and microcontrollers
- Flexibility in system design with various package options
- Reliable data storage
Additional Details
The R1LV0208BSA-7SI typically operates with a single 3.3V power supply and features TTL-compatible inputs and outputs for easy interfacing with other digital components. The '-7' in the part number indicates the access time, typically in nanoseconds (ns), highlighting its speed. The 'SI' portion of the part number indicates a specific package type. The device offers a tri-state output, allowing it to be easily connected to a shared data bus. The low power consumption makes it suitable for portable and battery-powered applications.
Key specifications include access time, supply voltage, operating temperature range, and standby current. Refer to the Renesas Electronics datasheet for detailed information. Proper decoupling capacitors should be used to ensure stable operation. The device's high speed and low power characteristics make it a popular choice for a variety of memory applications.