EN
  • EN
  • DE

R1LV0408CSA-5SI#B0

Part No R1LV0408CSA-5SI#B0
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843566-R1LV0408CSA-5SI#B0
Ultra Librarian 3D Model Ultra Librarian R1LV0408CSA-5SI#B0 CAD Model

Description

The Renesas R1LV0408CSA-5SI#B0 is a high-performance, low-power 4-Mbit Static RAM (SRAM) device organized as 524,288 words by 8 bits. It's designed for applications requiring fast access times and low power consumption, making it suitable for use in embedded systems, portable devices, and cache memory.

Applications

  • Embedded Systems: Used as main or cache memory in microcontrollers and embedded processors.
  • Portable Devices: Found in battery-powered devices like handhelds and wearables due to its low-power operation.
  • Cache Memory: Implemented as cache memory in various electronic devices to speed up data access.
  • Industrial Control Systems: Integrated in industrial control equipment requiring reliable and fast memory.
  • Networking Equipment: Used in routers, switches, and other networking devices for data buffering and storage.

Features

  • High-Speed Access: Offers a fast access time, typically around 55 ns, enabling quick data retrieval.
  • Low Power Consumption: Operates at low voltage (typically 3.3V or 5V) with low standby and active current, conserving power.
  • Byte-Wide Organization: Organized as 524,288 words by 8 bits, allowing for byte-level data access.
  • TTL-Compatible Inputs/Outputs: Compatible with TTL logic levels, simplifying integration with other digital circuits.
  • Three-State Outputs: Features three-state outputs, enabling easy memory expansion.
  • Available in Various Packages: Offered in different package options such as SOP (Small Outline Package) for surface mount applications.

Benefits

  • Improved System Performance: Fast access times enhance the overall performance of the system.
  • Extended Battery Life: Low power consumption prolongs battery life in portable applications.
  • Simplified Integration: TTL-compatible inputs/outputs ease integration with existing digital systems.
  • Flexible Memory Expansion: Three-state outputs facilitate memory expansion and system upgrades.
  • Increased Reliability: Designed for reliable operation in a wide range of environmental conditions.

Technical Specifications

The R1LV0408CSA-5SI#B0 typically operates at a supply voltage of 3.3V or 5V and has an access time of approximately 55 ns. It features low standby current and is available in SOP package. Refer to the Renesas datasheet for precise specifications, including operating temperature range, pin configuration, and timing diagrams.

This SRAM is suitable for applications where fast data access and low power consumption are critical requirements. Its robust design and compatibility with standard logic levels make it a versatile choice for a wide range of electronic devices.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6281 $57.7686
15+ $7.9002 $118.5030
23+ $7.6542 $176.0466
32+ $7.4070 $237.0240
41+ $7.1598 $293.5518
54+ $6.4195 $346.6530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess