EN
  • EN
  • DE

R1LV0408DSB-5SI#BO

Part No R1LV0408DSB-5SI#BO
Manufacturer Renesas Electronics America
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 181958-R1LV0408DSB-5SI#BO
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1LV0408DSB-5SI#BO CAD Model

Description

The R1LV0408DSB-5SI#BO is a high-performance static random-access memory (SRAM) chip manufactured by Renesas Electronics America. This memory component provides a storage capacity of 4 Mbit, organized as 524,288 words by 8 bits. It is designed for applications requiring rapid data access and low power consumption.

Applications

  • Embedded systems requiring fast data storage and retrieval
  • Industrial control equipment
  • Networking devices, such as routers and switches
  • Medical devices
  • Automotive electronics

Features

  • High-speed access time: 55 ns
  • Low power consumption: Reduces energy usage and extends battery life in portable applications.
  • Single 3.3V power supply: Simplifies power supply design.
  • Fully static operation: Eliminates the need for refresh cycles, simplifying the control logic.
  • Data retention capability: Ensures data integrity even when power is interrupted.
  • Tri-state output: Enables easy memory expansion and bus sharing.
  • Available in a small outline package (SOP): Suitable for space-constrained applications.

Benefits

  • Enhanced system performance: Quick access times facilitate rapid data processing and improve overall system responsiveness.
  • Reduced energy costs: Low power consumption lowers operational costs and minimizes heat dissipation.
  • Simplified integration: Compatible with standard logic levels and power supply voltages for easy system integration.
  • Improved system reliability: Static operation and data retention features ensure reliable data storage and retrieval.
  • Increased design flexibility: SOP package allows for use in compact devices and high-density circuit boards.

Additional Details

The R1LV0408DSB-5SI#BO is designed to operate over a wide temperature range, making it suitable for use in various environmental conditions. Its CMOS design ensures low power consumption and high noise immunity. The #BO suffix may indicate a specific production lot or customer-specific requirement. The device is ideal for applications where speed, power efficiency, and reliability are critical.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess