EN
  • EN
  • DE

R1LV0416CSB-70LL

Part No R1LV0416CSB-70LL
Manufacturer Renesas Electronics America
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 181960-R1LV0416CSB-70LL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1LV0416CSB-70LL CAD Model

Description

The R1LV0416CSB-70LL is a 4-Mbit Static RAM (SRAM) device from Renesas Electronics America. It is organized as 262,144 words by 16 bits and designed for applications where high speed and low power consumption are crucial. This SRAM offers a fully static operation, meaning that no refresh cycles are required to maintain data, simplifying system design.

Applications

  • Cache memory in microcontrollers and embedded processors
  • Buffer memory in networking equipment such as routers and switches
  • Data storage in portable electronic devices
  • Memory for industrial control systems
  • Medical devices requiring reliable and fast memory

Features

  • Fast Access Time: 70 ns access time, enabling quick data retrieval and processing.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • Single 3V Power Supply: Operates on a single 3V power supply, simplifying power management.
  • Fully Static Operation: Eliminates the need for refresh cycles, simplifying memory control.
  • Data Retention Capability: Ensures data integrity even when power is removed.
  • Tri-State Output: Allows for easy memory expansion and bus sharing.
  • Available in SOP Package: Small Outline Package for space-saving on PCBs.

Benefits

  • Improved System Performance: Fast access times enhance overall system speed and responsiveness.
  • Extended Battery Life: Low power consumption leads to longer operating times in portable devices.
  • Simplified System Design: Easy integration with standard logic levels and power supplies.
  • Enhanced Data Reliability: Static operation and data retention features ensure data integrity.
  • Increased Design Flexibility: Tri-state output and SOP package options provide flexibility in system configuration.

Additional Details

The R1LV0416CSB-70LL is typically used in embedded systems requiring high-speed memory access and low power consumption. It is often employed as cache memory to improve the performance of microcontrollers or microprocessors. The '70LL' likely refers to the speed grade (70ns) and a specific low-power variant. The device is available in a surface-mount package, allowing for efficient use of board space. The SRAM's reliability and speed make it suitable for critical applications in industrial and medical equipment.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess