EN
  • EN
  • DE

R1LV5256ESP-7SR

Part No R1LV5256ESP-7SR
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834798-R1LV5256ESP-7SR
Ultra Librarian 3D Model Ultra Librarian R1LV5256ESP-7SR CAD Model

Description

The R1LV5256ESP-7SR is a 256-Kbit Static RAM (SRAM) manufactured by Renesas Electronics America. It is designed for applications that require low power consumption and fast access times, making it suitable for portable devices, embedded systems, and battery-backed memory applications.

Applications

  • Portable Devices: Used in devices such as PDAs, handheld computers, and mobile phones where low power consumption is critical.
  • Embedded Systems: Employed in microcontrollers and microprocessor-based systems for quick data access.
  • Battery-Backed Memory: Suitable for applications that require data retention during power outages, such as industrial control systems.
  • Cache Memory: Can be used as cache memory in systems where fast data retrieval is necessary.
  • Instrumentation: Used in test and measurement equipment for storing calibration data and measurement results.

Features

  • Fast Access Time: Offers a fast access time of 70 ns, enabling quick data retrieval and processing.
  • Low Power Consumption: Operates at a low power level, making it suitable for battery-powered devices.
  • Wide Voltage Range: Supports a wide operating voltage range (2.7V to 3.6V), providing flexibility in different system configurations.
  • Data Retention Capability: Ensures data is retained even when power is off, making it suitable for non-volatile memory applications.
  • Package: Available in a small package, which helps in minimizing board space requirements.

Benefits

  • Improved System Performance: Fast access time reduces latency, resulting in improved overall system performance.
  • Extended Battery Life: Low power consumption helps in extending the battery life of portable devices.
  • Increased System Reliability: Wide voltage range ensures stable operation even under varying power conditions, enhancing system reliability.
  • Simplified System Design: Small package simplifies board layout and reduces the overall size of the system.
  • Data Security: Data retention capability ensures data integrity even during power outages.

Additional Details

The R1LV5256ESP-7SR SRAM utilizes advanced CMOS technology to achieve high performance and low power consumption. It is organized as 32,768 words x 8 bits. The device is available in a SOP (Small Outline Package), which is suitable for surface mount assembly.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8598 $60.0558
50+ $2.3470 $117.3500
77+ $2.2730 $175.0210
105+ $2.2003 $231.0315
136+ $2.1264 $289.1904
182+ $1.9069 $347.0558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess