EN
  • EN
  • DE

R2A11053FP

Part No R2A11053FP
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 287931-R2A11053FP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R2A11053FP CAD Model

Description

The R2A11053FP is a system power management IC (PMIC) from Renesas Electronics. It's designed to efficiently manage power distribution and regulation in a variety of applications, ensuring stable and reliable operation of electronic devices. This PMIC integrates multiple power management functions into a single chip, reducing the component count and board space required.

Applications

  • Automotive infotainment systems: Powering displays, audio systems, and navigation units.
  • Industrial control systems: Providing stable power to microcontrollers, sensors, and communication interfaces.
  • Consumer electronics: Used in TVs, set-top boxes, and other multimedia devices.
  • Networking equipment: Powering routers, switches, and other network infrastructure components.
  • Embedded systems: General-purpose power management in a wide range of embedded applications.

Features

  • Multiple DC-DC converters: Integrated buck and boost converters for efficient voltage regulation.
  • LDO regulators: Low dropout regulators for providing stable output voltages to sensitive components.
  • Power sequencing: Programmable power-up and power-down sequencing to prevent inrush currents and ensure system stability.
  • Overvoltage and overcurrent protection: Protects the device and connected components from damage due to voltage or current surges.
  • Thermal shutdown protection: Prevents damage from overheating by shutting down the device when the temperature exceeds a safe limit.
  • I2C interface: Allows for easy configuration and monitoring of the device's parameters.
  • Compact package: Available in a small footprint package to minimize board space.

Benefits

  • High efficiency: Minimizes power consumption and heat generation, improving system efficiency.
  • Reliable operation: Provides stable and regulated power to ensure reliable system performance.
  • Reduced component count: Integrates multiple power management functions into a single chip, simplifying the design and reducing the bill of materials (BOM).
  • Simplified design: Easy to configure and use, reducing design time and effort.
  • Enhanced system protection: Protects the device and connected components from damage due to voltage, current, or temperature surges.
  • Flexible configuration: Allows for customization of the device's parameters to meet specific application requirements.

Additional Details

The R2A11053FP typically operates within a specific input voltage range and provides multiple output voltages to power different system components. The exact specifications vary depending on the specific configuration and application. The device's I2C interface allows for real-time monitoring of voltage, current, and temperature, as well as dynamic adjustment of output voltages and other parameters. The R2A11053FP datasheet contains comprehensive information about the device's electrical characteristics, timing specifications, and application circuit examples.

You May Also Be Interested in

Intel
Need more? Email Us
Intel
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us
AMCC
Lowest to $12.4155
Coilcraft
Lowest to $2.3539
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $6.5223
Qualcomm
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess