The R2A60177BG#W0 is a power management IC from Renesas Electronics. Specific, detailed information for this exact part number is limited, however, based on the naming conventions used by Renesas, it's likely a highly integrated DC-DC converter designed for efficient power delivery in embedded systems and consumer electronics. The '#W0' suffix likely indicates a specific package option or production lot.
Applications
- Power supplies for set-top boxes
- Point-of-load (POL) regulators
- Power management in industrial control systems
- Battery-powered devices
- General-purpose DC-DC conversion
Features
- High-efficiency synchronous rectification
- Integrated power MOSFETs
- Adjustable output voltage
- Overcurrent protection (OCP)
- Overvoltage protection (OVP)
- Thermal shutdown protection
- Under-voltage lockout (UVLO)
- Enable/disable control
Benefits
- Reduced board space and BOM cost
- Improved system efficiency and thermal performance
- Enhanced system reliability due to integrated protection features
- Simplified power supply design
- Stable and regulated output voltage
Additional Details
Without a specific datasheet for the R2A60177BG#W0, it is difficult to provide precise electrical characteristics. However, typical values for similar Renesas power management ICs include:
- Input Voltage Range: 3V to 36V (typical)
- Output Voltage Range: 0.8V to Vin (typical)
- Switching Frequency: 200kHz to 1MHz (typical)
- Output Current: 1A to 5A (typical)
- Operating Temperature Range: -40°C to +85°C
- Package: QFN or similar compact surface mount package
For definitive specifications and design recommendations, refer to the Renesas website or authorized distributors for datasheets and application notes relevant to the R2A60177BG family. Examining datasheets for related devices within the same family can provide useful insights even if an exact match isn't available.