The R2J10161G8A08FPU00H is a power management IC (PMIC) manufactured by Renesas Electronics. This highly integrated PMIC is designed to provide efficient power management solutions for a variety of applications, ensuring optimal performance and energy efficiency. Its advanced features make it suitable for complex electronic systems requiring precise power control.
Applications
- Solid State Drives (SSDs)
- Portable Power Devices
- Mobile Computing Devices
- Power Management for Embedded Systems
- Industrial Automation Systems
Features
- Integrated Buck-Boost Converter
- Multiple LDO Regulators
- I2C Communication Interface
- Overvoltage Protection (OVP)
- Overcurrent Protection (OCP)
- Short Circuit Protection (SCP)
Benefits
- Provides stable and efficient power delivery to various system components.
- Reduces the number of discrete components, simplifying the design and reducing the board space.
- Enables precise control and monitoring of power parameters through the I2C interface.
- Protects the system from damage due to voltage or current surges.
- Improves the overall energy efficiency of the system, extending battery life in portable devices.
Additional Details
The R2J10161G8A08FPU00H integrates several key power management functions into a single chip, including a buck-boost converter and multiple low-dropout (LDO) regulators. This integration minimizes external component count and simplifies PCB layout. The I2C interface allows for easy configuration and monitoring of power parameters, making it highly adaptable to different system requirements.
Specifications (Typical):
Input Voltage Range: Consult Datasheet
Output Voltage Range: Consult Datasheet
Operating Temperature Range: Consult Datasheet
Communication Interface: I2C
Package Type: Consult Datasheet