EN
  • EN
  • DE

R2J20053NSWOAK

Part No R2J20053NSWOAK
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1367+
Reference case QFN
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 755847-R2J20053NSWOAK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R2J20053NSWOAK CAD Model

Description

The R2J20053NSWOAK is a power management IC (PMIC) manufactured by Renesas Electronics America. This PMIC is designed to efficiently manage power distribution and regulation in a variety of applications, particularly those requiring multiple voltage rails and precise control. It integrates several functions, including DC-DC converters, LDO regulators, and protection circuits, into a single chip to minimize board space and improve overall system efficiency.

Applications:

  • Power management in automotive systems.
  • Industrial control systems.
  • Consumer electronics (e.g., set-top boxes, media players).
  • Networking equipment.
  • Embedded systems requiring multiple voltage rails.

Features:

  • Multiple integrated DC-DC converters: Provides efficient voltage conversion for different system components.
  • Low Dropout (LDO) regulators: Offers stable and clean voltage regulation for sensitive analog circuits.
  • I2C interface: Allows for flexible programming and monitoring of PMIC settings.
  • Overvoltage protection (OVP): Protects downstream components from voltage surges.
  • Overcurrent protection (OCP): Prevents damage from excessive current draw.
  • Thermal shutdown: Protects the PMIC from overheating.

Benefits:

  • Reduced board space: Integration of multiple functions minimizes the number of discrete components required.
  • Improved power efficiency: DC-DC converters and LDO regulators optimize power delivery to different system blocks.
  • Enhanced system reliability: Protection features safeguard against voltage and current faults.
  • Flexible configuration: I2C interface allows for dynamic adjustment of voltage levels and other parameters.
  • Simplified system design: Integrated solution reduces design complexity and time-to-market.

Additional Details:

The R2J20053NSWOAK typically operates from a wide input voltage range to accommodate various power sources. The DC-DC converters can be configured for step-up (boost), step-down (buck), or inverting topologies, depending on the specific application requirements. The LDO regulators provide low-noise voltage rails for sensitive analog circuitry, such as ADCs and DACs. The I2C interface allows the host controller to monitor voltage levels, current consumption, and temperature, as well as adjust settings such as output voltage and protection thresholds. The device is typically packaged in a small QFN or similar surface-mount package. Refer to the datasheet for detailed specifications, including voltage and current ratings, switching frequencies, and thermal characteristics.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2596 $59.6344
34+ $3.4950 $118.8300
52+ $3.3853 $176.0356
71+ $3.2767 $232.6457
92+ $3.1670 $291.3640
123+ $2.8390 $349.1970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess