The R2S11004FT is an audio power amplifier integrated circuit (IC) produced by Renesas Electronics America. It is designed to provide high-quality audio amplification in various applications. It is characterized by its low distortion, high efficiency, and integrated protection features. This amplifier is commonly used in portable audio devices, headphone amplifiers, and other applications requiring a small form factor and low power consumption.
Applications:
- Portable audio players
- Headphone amplifiers
- Smartphone audio systems
- Tablet audio systems
- USB-powered speakers
Features:
- High output power
- Low total harmonic distortion (THD)
- Integrated protection circuits (overcurrent, thermal)
- Standby function
- Single-supply operation
- Small surface-mount package
Benefits:
- Provides clear and loud audio output for an enhanced listening experience
- Protects the amplifier and connected components from damage due to overcurrent or thermal events
- Reduces power consumption during idle periods, extending battery life
- Simplifies circuit design and reduces component count
- Enables compact designs suitable for portable and space-constrained devices
Technical Specifications (Typical):
Specific technical specifications for the R2S11004FT are available in the Renesas datasheet. Typical specifications include an output power ranging from 1W to 3W into an 8-ohm load, a THD+N (Total Harmonic Distortion + Noise) figure of less than 0.1%, and a supply voltage range typically between 2.5V and 5.5V.
The integrated protection circuits usually encompass short-circuit protection, overcurrent protection, and thermal shutdown. These features are designed to prevent damage to the amplifier and connected components during fault conditions. The standby function enables reduced power consumption when the amplifier is not actively amplifying audio. The small surface-mount package allows for efficient use of board space and automated assembly.
In summary, the R2S11004FT is a compact, efficient, and reliable audio power amplifier suitable for a wide range of portable audio applications.