EN
  • EN
  • DE

R5F100LGAFA

Part No R5F100LGAFA
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1120108-R5F100LGAFA
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F100LGAFA CAD Model

Description

The R5F100LGAFA is a microcontroller unit (MCU) from Renesas Electronics, belonging to the RL78/G13 series. This low-power 16-bit MCU is designed for a wide range of applications, focusing on energy efficiency and versatile functionality. It is suitable for use in various embedded systems that require a balance of processing power and minimal power consumption.

Applications:

  • Home appliances: Such as refrigerators, washing machines, and air conditioners.
  • Industrial control systems: Including motor control, sensor interfaces, and programmable logic controllers (PLCs).
  • Healthcare devices: Such as portable medical equipment, patient monitoring systems, and diagnostic tools.
  • Smart meters: For energy, water, and gas metering, enabling accurate and efficient resource management.
  • Consumer electronics: Such as remote controls, toys, and wearable devices.

Features:

  • RL78 CPU core: Offers a balance of performance and power efficiency.
  • Operating voltage: Wide operating voltage range to accommodate various power supply configurations.
  • Memory: Includes Flash memory for program storage and RAM for data storage.
  • Timers: Multiple timer channels for various timing and control functions.
  • Communication interfaces: Includes UART, SPI, and I2C for serial communication with other devices.
  • A/D converter: Analog-to-digital converter for interfacing with analog sensors.
  • Low power consumption: Optimized for low-power operation to extend battery life in portable applications.
  • Interrupt controller: Flexible interrupt controller for efficient event handling.
  • I/O ports: General-purpose input/output ports for interfacing with external devices.

Benefits:

  • Reduced power consumption: Enables longer battery life in portable devices and lower energy costs in other applications.
  • Versatile functionality: Suitable for a wide range of applications due to its comprehensive feature set.
  • Cost-effective: Provides a balance of performance and cost for budget-conscious designs.
  • Simplified development: Renesas provides comprehensive development tools and support to simplify the development process.
  • Robust performance: Designed for reliable operation in harsh environments.

Technical Specifications:

The R5F100LGAFA microcontroller features a 16-bit RL78 CPU core. It includes on-chip Flash memory for program storage and RAM for data storage. The MCU incorporates multiple timers, communication interfaces (UART, SPI, I2C), and an A/D converter for interfacing with analog sensors. It operates within a wide voltage range and is optimized for low-power consumption, making it suitable for battery-powered applications. Specific memory sizes and clock speeds vary depending on the specific part number, so consulting the Renesas datasheet is crucial for detailed specifications.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 40V 290A LFPAK56 / N-Channel 40 V 290A (Ta) 333W (Ta) Surface Mount LFPAK56; Power-SO8
Lowest to $1.5927
NXP / Nexperia
44.7 A 20 V 0.016 Ohm N-channel Si Power Mosfet
Need more? Email Us
NXP / Nexperia
Specialty Telecom Circuit PDIP16
Lowest to $1.9589
QSI
Need more? Email Us
Renesas Electronics America
RD12MW-T1B-AT - ZENER DIODES 200 / Clamp Ipp Tvs Diode Surface Mount SC-59
Need more? Email Us
Renesas Electronics America
RD11SL-T1-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount 2-Super Mini Mold
Lowest to $0.0335
Renesas Electronics America
IC BUS SWITCH 1 X 1:1 14SOIC / Bus Switch 1 x 1:1 14-SOIC
Need more? Email Us
ICT
Lowest to $9.7932
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 200Mbps 8-UDFN (1.6x1.2)
Lowest to $1.8209

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,800 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess