EN
  • EN
  • DE

R5F10268ASP

Part No R5F10268ASP
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SSOP20
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
RoHS State Request Verification
Win Source Part Number 758409-R5F10268ASP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F10268ASP CAD Model

Description

The R5F10268ASP is a microcontroller belonging to the RL78/G13 series from Renesas Electronics. This series is known for its ultra-low power consumption and high performance, making it suitable for a wide range of applications, particularly those requiring long battery life or energy efficiency.

Applications:

  • Healthcare devices (e.g., blood glucose meters, wearable sensors)
  • Home appliances (e.g., refrigerators, washing machines)
  • Industrial control systems (e.g., sensors, actuators)
  • Smart meters
  • Security systems

Features:

  • RL78 CPU core: High-performance, low-power 16-bit CPU.
  • Flash Memory: Integrated flash memory for program storage.
  • SRAM: Integrated SRAM for data storage.
  • Timers: Multiple 16-bit timers with various operating modes.
  • Serial Interfaces: UART, CSI, I2C for serial communication.
  • A/D Converter: High-resolution analog-to-digital converter.
  • D/A Converter: Digital-to-analog converter for analog output.
  • Low Power Consumption: Designed for ultra-low power operation in various modes (e.g., sleep, standby).
  • Operating Voltage: Wide operating voltage range.
  • I/O Ports: Multiple general-purpose input/output pins.

Benefits:

  • Extended Battery Life: Ultra-low power consumption maximizes battery life in portable devices.
  • High Performance: The RL78 core provides sufficient processing power for demanding applications.
  • Reduced System Cost: Integrated peripherals minimize the need for external components.
  • Flexible Communication Options: Multiple serial interfaces support various communication protocols.
  • Easy Development: Renesas provides a comprehensive suite of development tools.

The R5F10268ASP microcontroller is designed for applications where power consumption is a primary concern. It offers a variety of low-power operating modes, allowing designers to optimize power consumption for specific application requirements. The integrated peripherals, such as timers, serial interfaces, and A/D converters, reduce the need for external components, simplifying system design and reducing overall cost.

This microcontroller is commonly used in healthcare devices, where long battery life is essential. It is also used in home appliances, industrial control systems, and smart meters. The device's high performance and low power consumption make it an ideal choice for a wide range of embedded applications.

Refer to the Renesas website for specific details regarding memory size, clock speed, and other technical specifications.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8950 $53.7000
140+ $0.7343 $102.8020
215+ $0.7114 $152.9510
295+ $0.6884 $203.0780
380+ $0.6655 $252.8900
505+ $0.5967 $301.3335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,922 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess