EN
  • EN
  • DE

R5F104LDAA09LA

Part No R5F104LDAA09LA
Manufacturer Renesas Electronics America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFN
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 748509-R5F104LDAA09LA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F104LDAA09LA CAD Model

Description

The R5F104LDAA09LA is a microcontroller from the Renesas Electronics America RL78/G13 family. These microcontrollers are known for their ultra-low power consumption and high performance, making them suitable for a wide range of applications.

Applications

  • Home Appliances: Control of washing machines, refrigerators, and other household appliances.
  • Industrial Control: Automation and control systems for factories and other industrial environments.
  • Healthcare Devices: Medical devices such as blood glucose meters and patient monitoring systems.
  • Consumer Electronics: Remote controls, toys, and other consumer gadgets.
  • Motor Control: Controlling small motors in various applications.

Features

  • RL78 CPU Core: High-performance and low-power 16-bit CPU core.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Multiple Communication Interfaces: Includes UART, SPI, and I2C for communication with other devices.
  • Timers: Includes multiple timers for timing and control functions.
  • Analog-to-Digital Converter (ADC): Allows for the conversion of analog signals to digital values.
  • Digital-to-Analog Converter (DAC): Allows for the conversion of digital values to analog signals.
  • On-Chip Debugging: Facilitates debugging and development.

Benefits

  • Extended Battery Life: Low power consumption maximizes battery life in portable applications.
  • High Performance: RL78 CPU core provides sufficient processing power for demanding applications.
  • Versatile Communication: Multiple communication interfaces allow for easy integration with other devices.
  • Simplified Design: On-chip peripherals reduce the need for external components.
  • Easy Development: On-chip debugging simplifies software development.

Additional Details

The R5F104LDAA09LA's memory configuration (flash, RAM, and EEPROM) determines the amount of code and data that can be stored on the microcontroller. The number of I/O pins available allows for interfacing with various sensors and actuators. The operating voltage range and temperature range should be considered when integrating the microcontroller into specific applications. The Renesas e2 studio IDE provides a comprehensive development environment for programming the RL78/G13 microcontrollers.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1520 $65.2160
18+ $6.6898 $120.4164
27+ $6.4807 $174.9789
37+ $6.2717 $232.0529
48+ $6.0626 $291.0048
64+ $5.4354 $347.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess