The BAR63-06W H6327 is a silicon PIN diode designed for RF switching and attenuator applications. Manufactured by Infineon Technologies, this diode is known for its low forward resistance and low capacitance, making it well-suited for high-frequency circuits.
Applications
- RF switches
- RF attenuators
- Voltage variable attenuators (VVAs)
- Limiter circuits
- Phase shifters
Features
- Low forward resistance
- Low capacitance
- High breakdown voltage
- Fast switching speed
- Surface mount package
Benefits
- Improved RF signal performance
- Reduced insertion loss
- Enhanced isolation in RF switches
- Precise attenuation control
- Compact design
Technical Specifications
The BAR63-06W H6327 has a typical forward resistance of 0.8 Ohms and a typical capacitance of 0.25 pF at 0V. The breakdown voltage is typically 30V. It is designed for surface mount applications and is available in a small SOT-323 package. The diode operates efficiently over a wide frequency range, typically from 10 MHz to several GHz. It is designed to withstand a wide range of operating temperatures, ensuring reliability in various applications. The fast switching speed makes it suitable for high-speed RF applications.