EN
  • EN
  • DE

R5F10BBEKNA#W5

Part No R5F10BBEKNA#W5
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description MCU 16-Bit RL78/F13 RL78 CISC 64KB Flash 3.3V/5V 32-Pin HVQFN Embossed T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 972155-R5F10BBEKNA#W5
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5F10BBEKNA#W5 CAD Model

Description

The R5F10BBEKNA#W5 is a microcontroller from the Renesas Electronics RL78/G13 family. It's designed for a wide range of embedded applications that require low power consumption, high performance, and a variety of integrated peripherals.

Applications:

  • Home Appliances: Control of washing machines, refrigerators, and air conditioners.
  • Industrial Control: Control of motors, sensors, and actuators in industrial equipment.
  • Consumer Electronics: Control of remote controls, audio players, and other consumer devices.
  • Healthcare Devices: Control of medical devices such as blood glucose meters and heart rate monitors.
  • Automotive Applications: Control of body control modules, lighting systems, and other automotive electronics.

Features:

  • RL78 Core: High-performance and low-power 16-bit RL78 CPU core.
  • Flash Memory: Integrated flash memory for program storage.
  • SRAM: Integrated SRAM for data storage.
  • Timers: Multiple timers for various timing and control functions.
  • Communication Interfaces: UART, SPI, and I2C interfaces for communication with other devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital values.
  • Low Power Consumption: Designed for low power operation to extend battery life in portable applications.

Benefits:

  • High Performance: RL78 core provides high performance for demanding applications.
  • Low Power Consumption: Extends battery life in portable devices and reduces energy consumption in other applications.
  • Versatile Peripherals: Integrated peripherals provide flexibility for a wide range of applications.
  • Easy Development: Renesas provides a comprehensive development environment for the RL78 family.
  • Cost-Effective: Offers a cost-effective solution for embedded control applications.

Additional Details:

Key specifications for the R5F10BBEKNA#W5 include the CPU clock speed, flash memory size, SRAM size, number of I/O pins, and operating voltage range. The package type is typically a QFP or LQFP. Always consult the official datasheet from Renesas Electronics for the most accurate and up-to-date specifications, application notes, and programming information. The datasheet will also provide information on the microcontroller's power consumption characteristics and its various operating modes.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $37.2538
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess