EN
  • EN
  • DE

R5F10BGGLFB#V0

Part No R5F10BGGLFB#V0
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 182104-R5F10BGGLFB#V0
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F10BGGLFB#V0 CAD Model

Description

The R5F10BGGLFB#V0 is a microcontroller from Renesas Electronics' RL78 family, specifically the RL78/G14 series. This series is well-regarded for its ultra-low power consumption, high performance, and rich set of integrated peripherals, making it suitable for a wide array of embedded applications. The R5F10BGGLFB#V0 offers a balanced combination of processing power, memory, and connectivity options, enabling efficient and reliable operation in various industrial and consumer products.

Applications:

  • Industrial Automation: Sensor interfaces, motor control, and data logging systems in industrial environments.
  • Smart Home Devices: Control of lighting, thermostats, and security systems to enhance energy efficiency and convenience.
  • Healthcare Devices: Portable health monitoring devices, diagnostic equipment, and wearable health trackers.
  • Metering: Smart meters for electricity, water, and gas consumption to improve resource management and billing accuracy.
  • Consumer Electronics: Remote controls, toys, and portable audio devices that require efficient power management.

Features:

  • RL78 CPU Core: High-performance 16-bit CPU core optimized for energy efficiency and processing speed.
  • Ultra-Low Power Consumption: Minimizes energy usage, prolonging battery life in portable devices and reducing overall power costs.
  • Flash Memory: Integrated flash memory for program storage and easy firmware updates.
  • RAM: Integrated RAM for data storage during program execution.
  • Timers: Multiple timers for generating PWM signals, counting events, and managing real-time clock functions.
  • Communication Interfaces: Includes UART, SPI, and I2C interfaces for serial communication with external devices.
  • ADC: Analog-to-digital converter for interfacing with analog sensors and converting analog signals to digital format.
  • GPIO: General-purpose input/output pins for flexible interfacing with external components.
  • Operating Voltage: Supports a wide range of operating voltages for compatibility with various power supplies.
  • Package: Available in a compact LQFP package for easy integration into printed circuit boards.

Benefits:

  • Prolonged Battery Life: Ultra-low power consumption extends the operational lifespan of battery-powered devices.
  • Versatile Performance: Offers a balance of processing power and energy efficiency for a wide range of applications.
  • Simplified Development: Comprehensive documentation and development tools ease the design process.
  • Cost-Effective: Provides an optimal balance of features, performance, and price, making it a cost-effective solution.
  • Reduced Component Count: Integrated peripherals minimize the need for external components, simplifying system design.

The R5F10BGGLFB#V0 incorporates a robust architecture, including a high-speed on-chip oscillator and a power management system optimized for low-power operation. It supports multiple operating modes such as HALT, STOP, and SNZ to further minimize energy consumption in idle states. The integrated peripherals, combined with its low-power capabilities, make it an excellent choice for applications requiring both performance and energy efficiency. Additionally, its comprehensive set of communication interfaces enables seamless integration with various external devices and networks, facilitating efficient data exchange and control.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0788 $66.4728
13+ $9.0899 $118.1687
20+ $8.8057 $176.1140
28+ $8.5216 $238.6048
36+ $8.2375 $296.5500
47+ $7.3862 $347.1514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess