EN
  • EN
  • DE

R5F113GKKFB

Part No R5F113GKKFB
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description R5F113GKKFB / A°/ 384 KB Flash memory RL78 (16-bit)Low-speed Oscillator 15kHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1178347-R5F113GKKFB
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F113GKKFB CAD Model

Description

The R5F113GKKFB is a microcontroller unit (MCU) from Renesas Electronics America. This MCU belongs to the Renesas RL78 family, known for its low power consumption and versatile feature set. It is designed for a wide range of embedded applications, including industrial control, consumer electronics, and IoT devices.

Applications

  • Industrial control systems
  • Consumer electronics
  • IoT devices
  • Home appliances
  • Automotive applications

Features

  • RL78/G13 CPU core
  • Low power consumption
  • On-chip Flash memory
  • On-chip RAM
  • Multiple communication interfaces (UART, SPI, I2C)
  • Analog-to-digital converter (ADC)
  • Timers

Benefits

  • Extended battery life in portable devices
  • Reduced energy consumption
  • Flexible memory options
  • Easy integration with various peripherals
  • Precise analog signal processing
  • Versatile timer functions for control and measurement

Additional Details

The R5F113GKKFB utilizes the RL78/G13 CPU core, renowned for its efficient instruction set and low power operation. The on-chip Flash memory allows for storing program code and data, while the on-chip RAM provides working memory for the CPU. The microcontroller features multiple communication interfaces, including UART (Universal Asynchronous Receiver/Transmitter), SPI (Serial Peripheral Interface), and I2C (Inter-Integrated Circuit), facilitating communication with other devices and sensors. The analog-to-digital converter (ADC) enables the microcontroller to measure analog signals, such as temperature or voltage. Timers are essential for generating PWM signals, controlling motor speeds, and implementing real-time functions. Renesas provides a comprehensive development environment, including compilers, debuggers, and sample code, to facilitate software development for the R5F113GKKFB. The microcontroller is designed for robust operation in various environmental conditions. Low power consumption is achieved through various power-saving modes, such as sleep mode and deep sleep mode. The R5F113GKKFB is a cost-effective solution for embedded applications requiring low power consumption, versatile features, and reliable performance.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.6668 $102.6668
2+ $99.4594 $198.9188
3+ $96.2508 $288.7524
4+ $93.0422 $372.1688
5+ $83.4176 $417.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 466 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess