The R5F21114FP is a microcontroller from Renesas Electronics America, belonging to the R8C family. This microcontroller is designed for embedded applications requiring low power consumption and a compact form factor. It is commonly used in consumer electronics, industrial control, and communication devices.
Applications:
- Consumer Electronics: Employed in remote controls, small appliances, and personal care devices.
- Industrial Control: Used in motor control, sensor interfaces, and data logging systems.
- Communication Devices: Integrated into wireless communication modules and serial communication interfaces.
- Medical Devices: Used in portable medical devices and monitoring equipment.
Features:
- R8C CPU Core: Provides efficient processing capabilities for a wide range of applications.
- Flash Memory: Includes on-chip flash memory for program storage.
- RAM: Features static RAM (SRAM) for data storage during operation.
- Timers: Equipped with multiple timers for timing and counting functions.
- Serial Communication Interfaces: Supports UART, SPI, and I2C interfaces for communication with external devices.
- Analog-to-Digital Converter (ADC): Includes an ADC for converting analog signals to digital values.
Benefits:
- Low Power Consumption: Operates with low power consumption, making it suitable for battery-powered devices.
- Compact Form Factor: Available in a small package, enabling integration into compact designs.
- Versatile Peripherals: Offers a wide range of peripherals for various applications.
- High Performance: Provides high performance for real-time control and data processing tasks.
Additional Details:
The R5F21114FP typically operates with a voltage range of 2.7V to 5.5V. Programming is done through a serial interface or via a dedicated programmer. It is available in different package options, including QFP and LQFP. This microcontroller family is known for its ease of use, comprehensive development tools, and robust performance. Its integrated peripherals and memory configuration make it a well-suited solution for applications where a balance between processing power, power consumption, and physical size is critical. The availability of detailed documentation and application notes from Renesas facilitates the development and deployment of applications based on this microcontroller.