EN
  • EN
  • DE

LM108AH/NOPB

Part No LM108AH/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP TO99-8 / Op Amp Single Precision Amplifier ±20V 8-Pin TO-99
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Bulk
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 1
Current - Input Bias 800pA
Voltage - Input Offset 300μV
Operating Supply Current 300μA
Dual Supply Voltage (±) ±2 V ~ 20 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package TO-99-8 Metal Can
Manufacturer Package TO-99-8
Win Source Part Number 778634-LM108AH/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM108A
Introduction Date May 01, 1989
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM108AH/NOPB CAD Model

Description

Product Overview: LM108AH/NOPB

The LM108AH/NOPB is a high-performance operational amplifier (op-amp) designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This precision op-amp is particularly notable for its excellent stability and high functionality across a wide range of applications.

Key Features

  • Low Input Offset Voltage: The LM108AH/NOPB boasts a very low input offset voltage, which ensures accuracy in signal amplification and reduces the need for external calibration.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies, making it suitable for audio, telecommunications, and many other signal processing applications.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, making it reliable in various environmental conditions.
  • Low Power Consumption: The device is optimized for low power consumption, which is critical for battery-powered and energy-efficient applications.
  • Stable with High Capacitive Loads: The LM108AH/NOPB is stable when driving capacitive loads, a crucial characteristic for applications involving filters or long cable runs.

Applications

The LM108AH/NOPB is versatile and can be used in a range of electronic circuits. Its precision and stability make it an excellent choice for:

  • Analog computing
  • Servo amplifiers
  • Instrumentation
  • Sample and hold circuits
  • Temperature sensing
  • Professional audio equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM108AH/NOPB is no exception. It comes in a hermetically sealed package, ensuring long-term reliability and protection against environmental factors. The NOPB designation indicates that the product is lead-free (No Lead), aligning with environmental standards and regulations.

Conclusion

Overall, the LM108AH/NOPB from Texas Instruments is a superior choice for designers seeking an op-amp with precision, low power consumption, and robust performance across a variety of conditions and applications. Its combination of features and reliability make it a valuable component in any precision analog signal processing task.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 661 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess