EN
  • EN
  • DE

R5F21247SNFP

Part No R5F21247SNFP
Manufacturer Renesas Electronics America
Description SINGLE-CHIP 16-BIT CMOS MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241590-R5F21247SNFP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F21247SNFP CAD Model

Description

The R5F21247SNFP is a microcontroller from Renesas Electronics America, belonging to the R8C/2x Series. It is a compact, low-power, single-chip microcontroller designed for embedded control applications, offering a balance of performance and energy efficiency. It's suitable for a wide range of applications requiring moderate processing power and low power consumption.

Applications

  • Consumer electronics
  • Industrial control systems
  • Motor control
  • Security systems
  • Metering

Features

  • R8C CPU core
  • Flash memory
  • SRAM
  • Timers
  • Serial communication interfaces (UART, SPI, I2C)
  • A/D converter

Benefits

  • Provides a flexible platform for embedded control applications
  • Allows for program storage and data retention
  • Offers sufficient memory for code execution and data storage
  • Enables precise timing and control
  • Facilitates communication with other devices
  • Allows for analog signal acquisition

Additional Details

The R5F21247SNFP features a built-in flash memory for program storage and SRAM for data retention. It includes various peripherals such as timers, serial communication interfaces (UART, SPI, I2C), and an A/D converter. The device is designed for low-power operation, making it suitable for battery-powered applications. The specific clock speed, memory size, and peripheral configuration vary depending on the specific part number. Refer to the datasheet for detailed specifications, including memory map, peripheral configurations, and power consumption characteristics.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6664 $63.9984
14+ $8.7514 $122.5196
21+ $8.4789 $178.0569
29+ $8.2051 $237.9479
37+ $7.9314 $293.4618
49+ $7.1113 $348.4537
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess