EN
  • EN
  • DE

R5F2127SNFP

Part No R5F2127SNFP
Manufacturer Renesas Electronics America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFP32
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 733655-R5F2127SNFP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F2127SNFP CAD Model

Description

The R5F2127SNFP is a microcontroller from the Renesas Electronics R8C family. It's a compact, low-power, and high-performance microcontroller suitable for a wide range of embedded applications. The R8C family is known for its ease of use and rich peripheral set, making it a popular choice for cost-sensitive and space-constrained designs.

Applications

  • Consumer Electronics: Used in remote controls, small appliances, and other consumer devices.
  • Industrial Control: Employed in motor control, sensor interface, and other industrial automation applications.
  • Automotive Applications: Integrated into automotive subsystems like lighting control and small engine management.
  • Medical Devices: Utilized in portable medical devices, such as blood glucose meters and patient monitors.
  • Security Systems: Found in alarm systems, access control systems, and other security devices.

Features

  • R8C CPU Core: High-performance 16-bit R8C CPU core.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data storage.
  • Timers: Provides multiple timers for various timing and control functions.
  • Serial Communication Interfaces: Includes UART, SPI, and I2C interfaces for serial communication.
  • Analog-to-Digital Converter (ADC): Integrated ADC for analog signal acquisition.
  • Digital I/O Ports: General-purpose digital I/O ports for interfacing with external devices.
  • Low-Power Operation: Designed for low-power consumption, extending battery life in portable applications.

Benefits

  • High Performance: Delivers high processing performance for demanding applications.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Versatile Peripheral Set: Provides a wide range of peripherals for various application needs.
  • Easy to Use: Simple and intuitive development environment simplifies the development process.
  • Cost-Effective: Offers a cost-effective solution for embedded applications.

Additional Details

The R5F2127SNFP typically operates at a clock frequency of up to 20 MHz. It supports various power-saving modes to minimize power consumption. Key electrical characteristics include low standby current and fast wake-up time. The device is available in a variety of packages, including small form-factor packages. It's designed for applications requiring a balance of performance, power consumption, and cost.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9695 $63.7560
18+ $6.5396 $117.7128
28+ $6.3352 $177.3856
38+ $6.1307 $232.9666
49+ $5.9263 $290.3887
66+ $5.3130 $350.6580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess