EN
  • EN
  • DE

R5F212A8SNFA

Part No R5F212A8SNFA
Manufacturer Renesas Electronics America
Description MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241615-R5F212A8SNFA
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F212A8SNFA CAD Model

Description

The R5F212A8SNFA is a microcontroller from the Renesas R8C/2x Series. This microcontroller is based on the Renesas high-performance R8C CPU core and is designed for a wide range of embedded control applications.

Applications:

  • Consumer Electronics: Used in appliances, remote controls, and other consumer devices.
  • Industrial Control: Suitable for industrial automation and control systems.
  • Motor Control: Can be employed in motor control applications.
  • Sensor Interfacing: Ideal for interfacing with various sensors.

Features:

  • R8C CPU Core: Based on the high-performance Renesas R8C CPU core.
  • Flash Memory: Integrated flash memory for program storage.
  • RAM: On-chip RAM for data storage.
  • Timers: Includes multiple timers for timing and control functions.
  • Serial Communication: Offers serial communication interfaces such as UART and SPI.
  • A/D Converter: Integrated analog-to-digital converter (ADC) for sensor interfacing.
  • I/O Ports: General-purpose input/output (GPIO) ports for interfacing with external devices.

Benefits:

  • High Performance: R8C CPU core delivers high performance for demanding applications.
  • Integrated Peripherals: Integrated peripherals simplify system design and reduce the number of external components.
  • Low Power Consumption: Designed for low power consumption, extending battery life in portable applications.
  • Flexible Architecture: Flexible architecture allows for easy adaptation to various applications.

Additional Details:

The R5F212A8SNFA operates on a single power supply. Programming is usually done through dedicated programming interfaces. Detailed datasheets and application notes are available from Renesas. The R8C family offers a range of options for different memory sizes and peripheral configurations.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0106 $63.0318
7+ $17.2395 $120.6765
11+ $16.7001 $183.7011
15+ $16.1619 $242.4285
19+ $15.6237 $296.8503
25+ $14.0067 $350.1675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess