EN
  • EN
  • DE

ADC088S102CIMT/NOPB

Part No ADC088S102CIMT/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC 8BIT 8CH 0.5-1MSPS 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 8
Sampling Rate 1M
Number of Inputs 8
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Supply
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 105°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 767727-ADC088S102CIMT/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name ADC088S102
Introduction Date September 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADC088S102CIMT/NOPB CAD Model

Description

Product Overview: ADC088S102CIMT/NOPB by Texas Instruments

The ADC088S102CIMT/NOPB is a high-performance, octal-channel, 8-bit analog-to-digital converter (ADC) produced by Texas Instruments, a leader in semiconductor design and manufacturing. This ADC is designed to provide a perfect blend of speed, power efficiency, and size, making it an ideal choice for a wide range of applications including data acquisition systems, battery-operated devices, and medical instrumentation.

Key Features

  • Channels: 8 independent ADC channels allow for multiple signal acquisitions simultaneously, increasing overall system throughput and efficiency.
  • Resolution: 8-bit resolution ensures a fine-grain quantization, suitable for precision applications where data integrity is crucial.
  • Sampling Rate: Capable of a maximum sampling rate of up to 1 MSPS (mega-samples per second), this ADC can handle high-speed signal processing requirements with ease.
  • Interface: A simple serial interface compatible with SPI, QSPI, MICROWIRE, and DSP interface standards, allows for easy integration into a variety of digital systems.
  • Supply Voltage: Operates on a single 2.7V to 5.25V supply, providing flexibility in various power environments and ensuring compatibility with both 3V and 5V systems.
  • Power Consumption: Low power consumption makes this ADC an excellent option for power-sensitive applications.
  • Package: Supplied in a compact, 16-lead TSSOP package, it requires minimal board space, which is beneficial for space-constrained designs.
  • Temperature Range: Specified performance from -40°C to 105°C, ensuring reliable operation under extreme conditions.

Applications

The versatility of the ADC088S102CIMT/NOPB allows it to be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Data acquisition systems
  • Medical instruments
  • Industrial control systems
  • Automotive systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADC088S102CIMT/NOPB is no exception. It is available in a lead-free, RoHS-compliant package, ensuring environmental safety and compliance with global regulations. Furthermore, it features built-in thermal and over-current protection, enhancing the reliability and longevity of the product.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0469 $56.3283
16+ $6.6026 $105.6416
24+ $6.3962 $153.5088
33+ $6.1899 $204.2667
42+ $5.9836 $251.3112
56+ $5.3646 $300.4176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess