EN
  • EN
  • DE

R5F212BASNFA

Part No R5F212BASNFA
Manufacturer Renesas Electronics America
Description MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241626-R5F212BASNFA
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F212BASNFA CAD Model

Description

The R5F212BASNFA is a microcontroller from the Renesas R8C/2x Series, specifically the R8C/2B Group. This is a compact, low-power, single-chip microcontroller ideal for embedded control applications that demand cost-effectiveness and low power consumption.

Applications

  • Consumer electronics (remote controls, small appliances)
  • Industrial control (sensors, motor control)
  • Automotive (body control, lighting)
  • Healthcare devices (portable medical equipment)
  • Security systems (alarm panels, access control)

Features

  • R8C CPU core
  • 8KB Flash Memory
  • 512 Bytes RAM
  • On-chip peripherals: Timers, UART, I2C, A/D converter
  • Low-power operation
  • Compact package (e.g., QFP)
  • Operating voltage range: Typically 2.7V to 5.5V

Benefits

  • Cost-effective solution: Combines essential features in a single chip, reducing system cost.
  • Low power consumption: Extends battery life in portable applications.
  • Flexible peripherals: Integrated peripherals simplify system design and reduce external component count.
  • Easy development: Renesas provides comprehensive development tools, including compilers and debuggers.
  • Robust performance: Designed for reliable operation in harsh environments.

Additional Details

The R5F212BASNFA microcontroller typically includes multiple timers for precise timing control, a UART for serial communication, an I2C interface for communicating with peripherals, and an Analog-to-Digital Converter (ADC) for converting analog signals to digital data. The device is available in various package options, such as QFP (Quad Flat Package). Key specifications include clock frequency, number of I/O pins, and operating temperature range. Consult the datasheet for detailed electrical characteristics, memory maps, and register descriptions.

Programming the microcontroller typically involves using a C compiler and a dedicated programmer. Renesas provides extensive documentation and application notes to support developers. Consider the required memory capacity and peripheral set when selecting the R5F212BASNFA for a specific application. The device is typically compliant with RoHS standards.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.8766 $90.8766
2+ $88.0364 $176.0728
3+ $85.1974 $255.5922
4+ $82.3573 $329.4292
5+ $73.8368 $369.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess